EN
  • EN
  • DE

TMUXHS4412IRUAR

Part No TMUXHS4412IRUAR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER  /  4 Circuit IC Switch 1:2, 2:1 8Ohm 42-WQFN (3.5x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit DPST, SPDT
Number of Circuits 4
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 1.71V ~ 1.91V, 3V ~ 3.6V
Voltage - Supply, Dual (V±) 1.71V ~ 1.91V, 3V ~ 3.6V
Switch Time (Ton, Toff) (Max) 130ns, 100ns
-3db Bandwidth 13GHz
Crosstalk -54dB @ 10GHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 42-WFQFN Exposed Pad
Supplier Device Package 42-WQFN (3.5x9)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUXHS4412IRUARTR
Standard Package 3,000
Win Source Part Number 960994-TMUXHS4412IRUAR
Ultra Librarian 3D Model Ultra Librarian TMUXHS4412IRUAR CAD Model

Description

The TMUXHS4412IRUAR is a cutting-edge multiplexer from Texas Instruments designed for high-speed signal routing. This versatile and highly integrated device is part of TI's extensive multiplexer and switch portfolio, catering to the needs of modern electronic systems that require efficient data management and signal integrity.

Key Features

  • High-Speed Performance: The TMUXHS4412IRUAR is optimized for high-speed applications, supporting data rates necessary for protocols such as PCIe, SATA, USB, and others.
  • Low On-Resistance: The device features low on-resistance, which minimizes signal attenuation and ensures that the integrity of the signal is maintained through the multiplexing process.
  • Wide Bandwidth: With a wide bandwidth, the TMUXHS4412IRUAR is capable of handling a broad range of frequencies, making it suitable for various high-speed digital and analog applications.
  • Multiple Channels: This multiplexer comes with multiple signal channels, allowing for the routing of several signals simultaneously, which is essential for complex systems that require efficient data handling.

Applications

The TMUXHS4412IRUAR is an ideal choice for various applications where high-speed data transfer and signal integrity are paramount. Common applications include:

  • Data centers and servers
  • Telecommunication equipment
  • Networking switches and routers
  • High-performance computing
  • Video and image processing systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TMUXHS4412IRUAR is no exception. Manufactured with precision and subjected to rigorous testing, this product meets the high standards expected from a leading semiconductor company. The device is also RoHS compliant, ensuring it meets environmental standards for hazardous substances.

For engineers and designers looking for a high-speed multiplexer that offers both performance and versatility, the TMUXHS4412IRUAR from Texas Instruments is an exceptional choice that promises to deliver on both fronts.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2459 $51.6557
55+ $1.8428 $101.3540
85+ $1.7852 $151.7420
116+ $1.7276 $200.4016
150+ $1.6701 $250.5150
201+ $1.4973 $300.9573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,883 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess