EN
  • EN
  • DE

TPS25821DSSR

Part No TPS25821DSSR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12WSON  /  USB Interface 12-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Series TPS25821
Package Tape & Reel
Applications USB
Voltage - Supply 4.5V ~ 5.5V
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x2)
Mounting SMD (SMT)
Base Product Number TPS25821
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51888-1,296-51888-2,TPS25821DSSR-ND,296-51888-6
Standard Package 3,000
Win Source Part Number 964796-TPS25821DSSR
Ultra Librarian 3D Model Ultra Librarian TPS25821DSSR CAD Model

Description

The TPS25821DSSR from Texas Instruments is a highly integrated USB Type-C controller and power switch, designed to simplify the implementation of USB Type-C ports with USB Power Delivery (PD) capabilities. This advanced device is suitable for a wide range of applications, including laptops, tablets, smartphones, docking stations, and other peripherals that require efficient power delivery and data transfer through a USB Type-C interface.

Key Features

  • Integrated Power Switch: The TPS25821DSSR integrates a 2.6A, 22mΩ power switch for VBUS power path management, providing robust and efficient power delivery.
  • USB PD 3.0 Support: This device supports the USB Power Delivery 3.0 specification, enabling higher power capabilities and a variety of fast charging protocols for quicker device charging.
  • Dead Battery Provision: It includes dead battery functionality, allowing systems to be powered from the USB port even when the system battery is deeply discharged.
  • Configurable: The TPS25821DSSR offers programmable current limits and other configurable settings via an I2C-compatible interface, making it versatile for different design requirements.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from excessive current draw that could cause damage.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within a safe temperature range, preventing overheating.
  • Small Form Factor: Housed in a small 3x3mm QFN package, the TPS25821DSSR is ideal for space-constrained applications.

Applications

The TPS25821DSSR is designed to address the needs of a variety of USB Type-C applications, offering a compact and efficient solution for power delivery and data transfer. It is particularly well-suited for portable electronics where space and power efficiency are critical. Its comprehensive feature set ensures reliable operation and compatibility with the latest USB Type-C specifications, making it a top choice for designers looking to incorporate USB Type-C connectivity into their products.

You May Also Be Interested in

Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1345 $51.0525
110+ $0.9309 $102.3990
170+ $0.9018 $153.3060
230+ $0.8727 $200.7210
300+ $0.8436 $253.0800
400+ $0.7564 $302.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess