EN
  • EN
  • DE

LM2729MTDX

Part No LM2729MTDX
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827716-LM2729MTDX
Ultra Librarian 3D Model Ultra Librarian LM2729MTDX CAD Model

Description

The LM2729MTDX is a high-performance, low-power synchronous buck regulator integrated circuit (IC) manufactured by Texas Instruments. This regulator is designed to provide a highly efficient power management solution for a wide range of applications, including portable devices, networking equipment, and embedded systems.

Key Features:

  • Voltage Range: The LM2729MTDX operates with an input voltage range from 2.9V to 5.5V, making it suitable for use in systems powered by single-cell lithium-ion batteries or 5V bus supplies.
  • Output Voltage: It provides an adjustable output voltage as low as 0.8V, which allows for flexibility in powering various low-voltage circuits.
  • High Efficiency: With an integrated synchronous rectifier, the LM2729MTDX achieves high efficiency, which helps to reduce power loss and improve battery life in portable applications.
  • Switching Frequency: The device features a high switching frequency of up to 1 MHz, which enables the use of small external components, resulting in a compact power supply solution.
  • Current Mode Control: Current mode control provides fast transient response and cycle-by-cycle current limiting, enhancing the overall stability and reliability of the power supply.
  • Thermal Protection: The IC includes thermal shutdown protection, safeguarding the device against overheating and potential damage.
  • Power-Saving Mode: A power-saving mode is available to reduce quiescent current during light load conditions, further extending battery life in portable applications.

Applications:

The LM2729MTDX is versatile and can be used in various applications that require efficient power conversion, including:

  • Smartphones and tablets
  • Wireless modems and routers
  • Portable gaming devices
  • Digital cameras and video recorders
  • GPS devices
  • Other battery-powered electronics

Package and Availability:

The LM2729MTDX is available in a compact 14-lead TSSOP (Thin Shrink Small Outline Package) and is part of Texas Instruments' power management IC portfolio. For detailed specifications, application notes, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4684 $51.8364
50+ $2.0254 $101.2700
77+ $1.9621 $151.0817
106+ $1.8988 $201.2728
137+ $1.8355 $251.4635
183+ $1.6456 $301.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess