EN
  • EN
  • DE

TMSDC6726BRFPA225

Part No TMSDC6726BRFPA225
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Floating-Point Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C672x
Packaging Tray
Type Floating Point
Interface EBI/EMI, I2C, McASP, SPI
Clock Rate 225MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 144-TQFP Exposed Pad
Manufacturer Package 144-HTQFP (20x20)
Win Source Part Number 1271422-TMSDC6726BRFPA225
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMSDC6726B
Introduction Date July 01, 2008
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMSDC6726BRFPA225 CAD Model

Description

The TMSDC6726BRFPA225 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and computational power. Designed to cater to demanding applications, this DSP is part of the TMS320C6000 DSP family, which is known for providing the highest level of performance for multichannel and multifunction data processing tasks.

Key Features

  • Core Performance: The TMSDC6726BRFPA225 boasts a powerful core that can run up to 225 MHz, enabling fast and efficient data processing for complex algorithms and high-speed computation.
  • Memory: It is equipped with a large on-chip memory, which includes 256KB of RAM that can be accessed at high speeds, reducing the need for external memory and thus improving system performance and reducing power consumption.
  • Programmability: This DSP supports a wide range of programming models and is compatible with high-level programming languages such as C and C++, making it easier for developers to implement algorithms and applications.
  • Connectivity: With a variety of peripherals and interfaces, including McBSP (Multi-channel Buffered Serial Port), HPI (Host Port Interface), and I2C, the TMSDC6726BRFPA225 ensures flexible connectivity options for a diverse set of applications.
  • Power Efficiency: Designed with power efficiency in mind, this DSP enables applications to maintain high performance while minimizing power consumption, an essential feature for portable and energy-sensitive devices.

Applications

This DSP is ideal for a broad range of applications, including but not limited to:

  • Audio and voice processing
  • Industrial control systems
  • Medical imaging
  • Telecommunications
  • Video and image processing

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The TMSDC6726BRFPA225 is no exception, as it undergoes rigorous testing and validation to ensure its performance under various conditions. Whether for consumer electronics or industrial applications, this DSP is designed to provide a reliable, long-term solution for complex digital signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.0601 $55.0601
3+ $45.1775 $135.5325
4+ $43.7657 $175.0628
5+ $42.3539 $211.7695
7+ $40.9421 $286.5947
9+ $36.7067 $330.3603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess