EN
  • EN
  • DE

TPA6211A1DRB

Part No TPA6211A1DRB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 3.1-W MONO FULLY DIFFERENTIAL AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 3.1W MONO 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 3.1W x 1 at 3Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SON (3x3)
Manufacturer Package 8-VDFN Exposed Pad
Family Part Number TPA6211A1
Manufacturer Pack Quantity 121
MSL Level 2 (1 Year)
Win Source Part Number 1271900-TPA6211A1DRB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6211A1DRB CAD Model

Description

TPA6211A1DRB Audio Amplifier by Texas Instruments

The TPA6211A1DRB is a high-fidelity audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular product is engineered to provide excellent sound quality for a variety of audio applications. Its compact form factor, a 8-SO PowerPAD package, makes it a versatile choice for space-constrained designs.

Key Features

  • Output Power: The TPA6211A1DRB offers an impressive 3.1-W continuous RMS power into a 3-Ω load, which is ideal for portable and miniaturized audio systems.
  • Audio Quality: With a low THD+N (Total Harmonic Distortion + Noise) of 0.08% at 1 kHz, it ensures a clear and high-quality sound output that audiophiles and casual listeners alike can appreciate.
  • Efficiency: The device operates with a 90% efficiency rate, minimizing power loss and ensuring longer battery life in portable applications.
  • Supply Voltage: It supports a wide supply voltage range from 2.5 V to 5.5 V, making it adaptable to various power environments and suitable for battery-operated devices.
  • Thermal and Short-Circuit Protection: The TPA6211A1DRB comes with built-in thermal and short-circuit protection features, ensuring both safety and reliability during operation.
  • Shutdown Control: An integrated shutdown control function allows the amplifier to be turned off, reducing power consumption when not in use.

Applications

The versatility of the TPA6211A1DRB makes it an excellent choice for a wide range of audio applications. It is commonly used in:

  • Portable and handheld devices
  • Laptop and desktop computers
  • Consumer electronics such as TVs and gaming consoles
  • Mobile phones and communication devices

With its high-quality audio performance and robust feature set, the TPA6211A1DRB from Texas Instruments is an ideal solution for designers looking to enhance the audio experience in their products. Its technical specifications and reliability make it a go-to choice for developing advanced audio systems.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4325 $51.9000
250+ $0.4052 $101.3000
385+ $0.3915 $150.7275
550+ $0.3641 $200.2550
715+ $0.3504 $250.5360
895+ $0.3367 $301.3465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,002 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess