EN
  • EN
  • DE

TMS5704357BGWTEP

Part No TMS5704357BGWTEP
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 4MB FLASH 337NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000060-TMS5704357BGWTEP
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Embedded- Microcontrollers
Series Hercules™
Speed 300MHz
Package Tray
Operating Temperature -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 337-LFBGA
Base Product Number TMS5704
Product Status Active
Supplier Device Package 337-NFBGA (16x16)
Ultra Librarian 3D Model Ultra Librarian TMS5704357BGWTEP CAD Model

Description

The TMS5704357BGWTEP is a highly-integrated microcontroller from Texas Instruments, specifically designed for the rigorous demands of automotive and industrial control applications. This robust product is part of the Hercules TMS570 series, which is renowned for its exceptional safety features and reliable performance in critical systems.

Key Features

  • ARM Cortex-R5F Core: At the heart of the TMS5704357BGWTEP is a powerful ARM Cortex-R5F CPU operating at speeds up to 330 MHz, providing high-performance processing capabilities suitable for complex control algorithms.
  • Enhanced Safety: This microcontroller comes with built-in safety features including ECC (Error Correction Code) on both Flash and RAM, lockstep CPU, and a comprehensive set of diagnostics to meet the highest safety standards such as ISO 26262 and IEC 61508.
  • Memory: Equipped with 4MB of integrated Flash memory and 256KB of RAM, the TMS5704357BGWTEP offers ample storage for applications and the ability to execute instructions with high efficiency.
  • Rich Peripherals: A wide array of peripherals supports diverse application requirements, including multiple CAN (Controller Area Network) interfaces, Ethernet, LIN (Local Interconnect Network), and FlexRay, which are essential for automotive communication networks.
  • Temperature Range: The device is specified for an extended temperature range of -40°C to +125°C, making it suitable for operation in harsh environments.
  • Quality and Reliability: Texas Instruments ensures that the TMS5704357BGWTEP meets stringent quality standards, offering a product that is both reliable and durable over the long term.

Applications

The TMS5704357BGWTEP is ideal for a variety of applications where safety and reliability are paramount. These include automotive safety systems, such as advanced driver assistance systems (ADAS), electronic braking systems, and power steering. In the industrial sector, it can be used in motor control, industrial automation, and robotics, where precise control and fail-safe operation are essential.

Support and Resources

Texas Instruments provides comprehensive support for the TMS5704357BGWTEP, including technical documentation, development tools, and software libraries to facilitate rapid development and deployment of applications. Customers can access a wealth of resources through the Texas Instruments website to accelerate their design process and bring their products to market faster.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess