EN
  • EN
  • DE

TMS5700914APGEQQ1

Part No TMS5700914APGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-R4F
Part Core Size 16/32-Bit
Speed(Frequency) 160MHz
Number of I/O 64
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Data RAM Size 128K x 8
Supply Voltage - Operating 1.14 V to 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 1110744-TMS5700914APGEQQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS5700914APGEQQ1 CAD Model

Description

Overview of TMS5700914APGEQQ1

The TMS5700914APGEQQ1 is a cutting-edge microcontroller unit (MCU) developed by Texas Instruments, specifically designed for automotive and industrial applications. As part of the Hercules TMS570 series, this product offers an excellent blend of performance, safety features, and connectivity, making it an ideal choice for safety-critical systems.

Key Features

  • High-Performance ARM Cortex-R4F Core: The TMS5700914APGEQQ1 is equipped with a 32-bit ARM Cortex-R4F CPU that operates at frequencies up to 180 MHz, delivering the computational power necessary for complex algorithms and control tasks.
  • Embedded Safety Features: With a focus on functional safety, this MCU includes built-in hardware features such as ECC (Error Correcting Code) on both flash and RAM, a built-in self-test (BIST) for CPU and memory, and dual interlocked CPU cores (Lock-Step) to ensure reliable operation in safety-critical systems.
  • Robust Memory Architecture: The device boasts 1.25MB of integrated flash memory and 192KB of data RAM, providing ample space for application code and data storage.
  • Advanced Communication Interfaces: To cater to the connectivity requirements of modern systems, the MCU comes with a variety of communication interfaces including CAN, LIN, Ethernet, and FlexRay, facilitating seamless integration with other components and networks.
  • Integrated Peripherals: A range of on-chip peripherals are available, such as multiple timers, PWM outputs, ADCs, and SPI, enhancing the MCU's versatility in controlling and interfacing with external devices.
  • Quality and Reliability: Texas Instruments' commitment to quality ensures that the TMS5700914APGEQQ1 meets stringent automotive and industrial standards, providing reliable performance in harsh environments.

Applications

The robust design and comprehensive feature set of the TMS5700914APGEQQ1 make it a prime choice for applications where system integrity and reliability are paramount. Typical applications include:

  • Automotive safety systems such as advanced driver assistance systems (ADAS), electronic stability control (ESC), and brake control
  • Industrial control systems requiring high levels of data integrity and fault tolerance
  • Medical devices with stringent safety requirements
  • Flight control systems for aerospace applications

With its combination of performance, safety, and connectivity, the TMS5700914APGEQQ1 from Texas Instruments stands out as a powerful MCU solution for developers looking to create advanced and reliable systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7644 $57.5288
5+ $23.6016 $118.0080
7+ $22.8640 $160.0480
10+ $22.1265 $221.2650
12+ $21.3889 $256.6668
16+ $19.1763 $306.8208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess