EN
  • EN
  • DE

TMS416400DJ-60

Part No TMS416400DJ-60
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100519-TMS416400DJ-60
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS416400DJ-60 CAD Model

Description

The TMS416400DJ-60 is a high-performance, 16-Megabit dynamic random-access memory (DRAM) chip developed by Texas Instruments, a leader in semiconductor solutions. This product is designed to deliver fast data access times and increased memory bandwidth for a variety of computing and digital applications.

Key Features

  • Memory Capacity: The TMS416400DJ-60 offers a substantial memory capacity of 16 Megabits, allowing for efficient handling of large data sets and complex programs.
  • Data Access Speed: With an access time of 60 nanoseconds, this DRAM chip provides quick read and write operations, enhancing overall system performance.
  • Organization: The memory is organized as 4M x 4 bits, which facilitates easy integration into 16-bit or 32-bit memory systems.
  • Package Type: Encased in a standard, JEDEC-compliant, 20-pin SOJ package, the TMS416400DJ-60 is suitable for surface mount technology (SMT) and ensures compatibility with a wide range of PCB designs.
  • Operating Voltage: This chip operates at a standard voltage of 5V, making it compatible with many legacy and contemporary digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS416400DJ-60 minimizes power usage during operation, which is crucial for portable and battery-powered devices.

Applications

The TMS416400DJ-60 is versatile and can be used in a variety of applications, including:

  • Personal computers and workstations
  • High-performance servers
  • Networking hardware such as routers and switches
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TMS416400DJ-60 is manufactured using advanced semiconductor technology, ensuring high durability and stable performance under a wide range of environmental conditions. With Texas Instruments' rigorous testing and quality assurance processes, customers can trust the TMS416400DJ-60 to perform reliably in their critical applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess