EN
  • EN
  • DE

MHW807-1

Part No MHW807-1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078718-MHW807-1
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHW807-1 CAD Model

Description

The MHW807-1 is a hybrid power amplifier module manufactured by Freescale Semiconductor (now NXP), primarily utilized in CATV (Cable Television) applications. It's engineered to provide efficient signal amplification with low distortion, making it suitable for distribution and line extender amplifiers within cable networks.

Applications

  • CATV distribution amplifiers
  • CATV line extender amplifiers
  • Headend equipment
  • Broadband communication systems

Features

  • High Gain: Provides substantial signal amplification to boost signal strength in cable networks.
  • Low Distortion: Minimizes unwanted signal artifacts, ensuring high-quality transmission of video and data.
  • High Output Power: Delivers a strong output signal, capable of driving multiple devices or longer cable runs.
  • Wide Bandwidth: Supports a broad frequency range, accommodating a large number of CATV channels.
  • 50 Ohm Impedance: Designed for impedance matching within CATV systems to reduce signal reflections.
  • Hybrid Construction: Utilizes hybrid circuitry for optimal performance and reliability.

Benefits

  • Improved Signal Quality: Amplifies the signal while keeping distortion to a minimum, resulting in clearer video and data reception.
  • Extended Transmission Range: Allows signals to be transmitted over greater distances without significant signal degradation.
  • Enhanced System Performance: Improves the overall reliability and performance of CATV networks.
  • Increased Channel Capacity: Supports a wider range of channels without compromising signal integrity.
  • Cost-Effective Amplification: Offers a balance of performance and cost for efficient signal amplification.

Additional Details

The MHW807-1 operates within the frequency bands commonly used in CATV systems. Key parameters to consider include gain, output power, CSO (Composite Second Order), CTB (Composite Triple Beat), and noise figure. Proper impedance matching and biasing are crucial for optimal performance. Datasheets provide detailed information on these parameters, along with thermal considerations and application circuit recommendations. This module is typically packaged in a hybrid format, designed for effective heat dissipation and long-term reliability in demanding environments. The operating voltage and current requirements are also specified in the datasheet.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess