EN
  • EN
  • DE

TMS32C6711DZDPA167

Part No TMS32C6711DZDPA167
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FLOATING-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Type Floating Point
Interface Host Interface, McBSP
Clock Rate 167MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 272-BBGA
Manufacturer Package 272-BGA (27x27)
Win Source Part Number 1271387-TMS32C6711DZDPA167
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6711D
Introduction Date February 10, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS32C6711DZDPA167 CAD Model

Description

The Texas Instruments TMS32C6711DZDPA167 is a high-performance, floating-point digital signal processor (DSP) that belongs to the TMS320C67xx series. This DSP is designed to meet the intense processing demands of modern signal processing applications such as telecommunications, audio processing, industrial control systems, and image and video processing.

Key Features

  • Clock Speed: The TMS32C6711DZDPA167 operates at a clock speed of 167 MHz, providing a balance of performance and power efficiency.
  • Architecture: With its VLIW (Very Long Instruction Word) architecture, it enables the execution of multiple instructions in a single cycle, leading to improved performance for complex algorithms.
  • Memory: It is equipped with a large on-chip memory, including 16KB of L1 Program Cache, 16KB of L1 Data Cache, and 256KB of L2 Cache, which can also be configured as SRAM.
  • Bus Interface: The device features a high-throughput VBUS interface, supporting efficient data transfer for external peripherals and memory.
  • Peripheral Integration: It includes a host of integrated peripherals such as a multichannel buffered serial port (McBSP), a host-port interface (HPI), and an inter-integrated circuit (I2C) bus, facilitating easy communication with other devices.
  • Instruction Set: The DSP supports an advanced instruction set optimized for high-level math functions, which is crucial for applications requiring fast Fourier transforms (FFTs), matrix operations, and filter calculations.
  • Power Management: It also incorporates power management features that allow for reduced power consumption during idle periods without sacrificing performance.

Applications

The TMS32C6711DZDPA167 is ideal for a wide range of applications, including:

  • Professional and consumer audio systems
  • Wireless and wired communications infrastructure
  • Medical imaging systems
  • Industrial control and automation
  • Digital signal processing applications

With its robust set of features and capabilities, the TMS32C6711DZDPA167 from Texas Instruments is a versatile and powerful DSP solution that delivers the performance needed for demanding signal processing tasks.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.8693 $55.8693
3+ $45.8415 $137.5245
4+ $44.4090 $177.6360
5+ $42.9764 $214.8820
7+ $41.5439 $290.8073
9+ $37.2462 $335.2158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,716 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess