EN
  • EN
  • DE

CMA-4544PF-W

Part No CMA-4544PF-W
Manufacturer CUI Inc.
Catalog Microphones
Description MIC COND ANLG OMNI -44DB 0.382"D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201734-CMA-4544PF-W
Manufacturer CUI Devices
Category Audio Products -Microphones
Package Box
Product Status Active
Type Electret Condenser
Output Type Analog
Frequency Range 20 Hz ~ 20 kHz
Sensitivity -44dB ±2dB
Impedance 2.2 kOhms
Ultra Librarian 3D Model Ultra Librarian CMA-4544PF-W CAD Model

Description

The 1201734 is an electret condenser microphone designed by CUI Devices. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.)

  • Type: Electret Condenser Microphone
  • Direction: Omnidirectional
  • Impedance: 2.2 kOhms
  • Frequency Range: 20 Hz to 20 kHz
  • Output Type: Analog
  • Sensitivity: -44dB ±2dB
  • Signal-to-Noise Ratio: 60dB
  • Package: Box
  • Product Status: Active
  • Manufacturer: CUI Devices

You May Also Be Interested in

Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.2617
Analog Devices Inc.
Need more? Email Us
Knowles
Need more? Email Us
Analog Devices Inc.
Lowest to $2.6115
STMicroelectronics
MEMS AUD MIC SENSOR OMNI 4HCLGA
Lowest to $1.2139
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $10.2264
Knowles
Need more? Email Us
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9896 $54.4280
125+ $0.8120 $101.5000
195+ $0.7866 $153.3870
265+ $0.7612 $201.7180
340+ $0.7359 $250.2060
455+ $0.6598 $300.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess