EN
  • EN
  • DE

SM320C6727BGDHMEP

Part No SM320C6727BGDHMEP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING-POINT 256BGA /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C672x
Package Tray
Type Floating Point
Interface EBI/EMI, HPI, I2C, McASP, SPI
Clock Rate 250MHz
Non-Volatile Memory ROM (384kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting SMD (SMT)
Package / Case 256-BGA
Supplier Device Package 256-BGA (17x17)
Base Product Number SM320
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.31.0001
Other Names -SM320C6727BGDHMEP-NDR,-V62/11617-01XE,296-29837,-V62/11617-01XE-NDR,-V62/11617-01XF,-296-29837,-296-29837-ND,-V62/11620-01XE-NDR,-V62/11620-01XE
Standard Package 90
Win Source Part Number 1013244-SM320C6727BGDHMEP
Ultra Librarian 3D Model Ultra Librarian SM320C6727BGDHMEP CAD Model

Description

The Texas Instruments SM320C6727BGDHMEP is a highly sophisticated digital signal processor (DSP) that is part of the TMS320C67xx DSP family. This particular model is engineered to meet the stringent requirements of industrial and mission-critical applications, including those found in the aerospace and defense sectors. With its enhanced performance and reliability, the SM320C6727BGDHMEP is an ideal choice for high-precision computing tasks.

Key Features:

  • High-Performance Floating-Point DSP: Equipped with a floating-point architecture, the SM320C6727BGDHMEP ensures accurate and efficient calculations, making it suitable for complex mathematical algorithms and signal processing tasks.
  • Enhanced MHz Speed: Operating at a high clock rate, this DSP delivers the speed required for real-time processing and high-throughput applications.
  • Large On-Chip Memory: The inclusion of a significant amount of on-chip memory facilitates better data management and reduces the need for external memory components, which can simplify system design and increase reliability.
  • Robust Peripheral Set: A comprehensive set of peripherals enhances the DSP's connectivity and interface capabilities, allowing for seamless integration with a wide range of external devices and systems.
  • Extended Temperature Range: The SM320C6727BGDHMEP is designed to operate reliably in extreme temperature conditions, ensuring consistent performance even in harsh environments.
  • Radiation-Tolerant Design: This DSP is manufactured to withstand radiation effects, making it suitable for space applications and other environments where exposure to radiation is a concern.

Applications:

The robust feature set of the SM320C6727BGDHMEP makes it particularly well-suited for a variety of demanding applications, including:

  • Avionics and on-board aircraft systems
  • Satellite communications and space exploration equipment
  • High-fidelity audio processing
  • Advanced industrial control systems
  • Medical imaging and diagnostic equipment
  • Secure communications and encryption

In conclusion, the Texas Instruments SM320C6727BGDHMEP is a robust and reliable DSP that offers superior computing power and versatility for applications where failure is not an option. Its combination of performance, memory, and peripheral integration, along with its ability to operate in challenging conditions, makes it a top choice for engineers and system designers seeking a high-quality signal processing solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess