EN
  • EN
  • DE

AD590MF

Part No AD590MF
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Two-Terminal IC Temperature Transducer | SENSOR ANALOG -55C-150C 2FLATPK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Current
Supply Voltage (V) 4V ~ 30V
Accuracy - Highest (Lowest) ±0.5°C
Test Condition 25°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 2-CFlatpack
Supplier Device Package 2-CeramicFlatpack
Family Part Number AD590
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136589-AD590MF
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD590MF CAD Model

Description

AD590MF Temperature Transducer from Analog Devices Inc.

The AD590MF is a high-precision, monolithic temperature transducer from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This innovative product is designed to produce a temperature-proportional current output that is both linear and precise, making it an ideal solution for a wide range of temperature sensing applications.

Constructed with the reliability and robustness that Analog Devices is known for, the AD590MF operates by providing a constant current output of 1µA/K, which means for every degree Kelvin increase in temperature, the output current increases by 1µA. This unique feature allows the device to be used as a temperature sensor by directly converting temperature into a measurable current without the need for additional conversion components.

The AD590MF is characterized by its impressive temperature range, operating effectively over a span from -55°C to +150°C. This makes it suitable for a variety of environments, from industrial processes to scientific research where accurate temperature readings are critical. It is encapsulated in a hermetic TO-52 can, ensuring that it remains reliable even in harsh conditions.

Featuring a two-terminal IC, the AD590MF is easy to interface with readout or control circuitry. The simplicity of its design allows for straightforward integration into systems without the need for complex calibration or external components. It can be powered by any constant voltage source, ranging from 4V to 30V, which provides flexibility in system design and power management.

Applications for the AD590MF are diverse and include temperature measurement and control systems, electronic thermometers, thermocouple cold junction compensation, and fluid flow measurement, where consistent and precise temperature data is essential. With its high level of accuracy and stability, the AD590MF from Analog Devices Inc. represents a reliable choice for professionals seeking a top-tier temperature sensing solution.

For engineers and designers looking to incorporate a trusted temperature transducer into their systems, the AD590MF stands out as a product that combines performance, durability, and ease of use, backed by the reputation of Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess