EN
  • EN
  • DE

TMS32C6211BGFNA150

Part No TMS32C6211BGFNA150
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (27x27)
Win Source Part Number 1271376-TMS32C6211BGFNA150
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6211B
Introduction Date August 01, 1998
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS32C6211BGFNA150 CAD Model

Description

The Texas Instruments TMS32C6211BGFNA150 is a high-performance digital signal processor (DSP) designed to meet the demanding requirements of multimedia, telecommunications, and real-time signal processing applications. This integrated circuit is part of the TMS320C6x DSP family, which is renowned for its efficient performance and low power consumption.

Key Features

  • High-Speed Performance: The TMS32C6211BGFNA150 operates at a frequency of up to 150 MHz, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture enables the processor to execute multiple instructions in a single cycle, significantly improving the throughput and efficiency of the DSP.
  • Large On-Chip Memory: The device includes 16KB of L1 program cache, 16KB of L1 data cache, and 256KB of L2 unified mapped RAM/cache, allowing for efficient data storage and quick access to frequently used instructions and data.
  • External Memory Interface: The DSP supports a wide range of external memory options, including SDRAM, SRAM, and Flash, providing flexibility in system design and the potential for memory expansion.
  • High-Performance 32-Bit Fixed-Point Processing: It is capable of executing up to 1,200 million instructions per second (MIPS), making it suitable for high-speed numeric calculations.
  • Robust Peripheral Set: The TMS32C6211BGFNA150 includes a host of peripherals such as a multi-channel buffered serial port, a 32-bit general-purpose timer, and a host-port interface, among others, to support a variety of I/O operations.

Applications

The versatile nature of the TMS32C6211BGFNA150 allows it to be used in a range of applications, including:

  • Wireless and wired communications
  • Audio and speech processing
  • Medical imaging
  • Industrial control systems
  • Video and image processing

With its combination of speed, efficiency, and integrated features, the Texas Instruments TMS32C6211BGFNA150 is an ideal choice for engineers and developers looking to create sophisticated systems requiring intensive signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess