EN
  • EN
  • DE

TMS320VC5510AZGW1

Part No TMS320VC5510AZGW1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 240-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 344kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 240-BGA MicroStar (15x15)
Win Source Part Number 213205-TMS320VC5510AZGW1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5510AZGW1 CAD Model

Description

Product Overview: TMS320VC5510AZGW1

The TMS320VC5510AZGW1 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C5000™ DSP family, which is designed to meet the rigorous demands of high-fidelity audio and voice applications, including wireless communication, speech and audio processing, medical imaging, and industrial control systems.

Key Features

  • High Performance: With a core frequency of up to 200MHz, the TMS320VC5510AZGW1 delivers the computational power necessary for advanced digital signal processing applications.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-operated devices where power efficiency is critical.
  • Integrated Peripherals: This DSP includes a variety of integrated peripherals such as serial ports, a parallel host port, and timers, which facilitate flexible interfacing with external devices and reduce system costs.
  • Memory Flexibility: It features a versatile memory architecture with up to 256KB of on-chip RAM and ROM, supporting a wide range of applications without the need for external memory components.
  • Advanced Development Tools: Texas Instruments provides comprehensive development tools for the TMS320VC5510AZGW1, including an integrated development environment (IDE), optimizing C/C++ compilers, and a rich set of libraries.

Applications

The TMS320VC5510AZGW1 is designed to support a variety of applications, such as:

  • Professional and consumer audio equipment
  • Voice recognition and processing systems
  • Wireless communication devices
  • Medical imaging technologies
  • Industrial control and automation

Package and Quality

Encased in a compact 144-BGA (Ball Grid Array) package, the TMS320VC5510AZGW1 is designed to occupy minimal board space while providing robust connectivity options. Texas Instruments ensures the highest quality and reliability of its DSPs, which undergo rigorous testing and quality control processes.

In summary, the TMS320VC5510AZGW1 from Texas Instruments is a powerful, efficient, and versatile DSP solution that enables designers to create innovative products in a multitude of signal processing domains.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2174 $72.4348
4+ $29.7169 $118.8676
6+ $28.7882 $172.7292
8+ $27.8596 $222.8768
10+ $26.9309 $269.3090
13+ $24.1450 $313.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess