EN
  • EN
  • DE

NL17SZ125CMUTCG

Part No NL17SZ125CMUTCG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6UDFN / Non-Inverting 3-State Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-UDFN (1x1)
Part Number Series 17SZ125
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800913-NL17SZ125CMUTCG
Ultra Librarian 3D Model Ultra Librarian NL17SZ125CMUTCG CAD Model

Description

ON Semiconductor NL17SZ125CMUTCG: A Versatile Non-Inverting Buffer

The NL17SZ125CMUTCG is a high-performance, non-inverting buffer designed by ON Semiconductor to provide a reliable interface between two different logic circuits. This advanced semiconductor device is part of ON Semiconductor's extensive range of logic level translators, offering a seamless and efficient solution for voltage translation applications.

Constructed with advanced silicon gate CMOS technology, the NL17SZ125CMUTCG ensures low power consumption while maintaining a high-speed operation. This makes it an excellent choice for battery-powered and portable devices, where power efficiency is paramount. Moreover, the buffer is capable of operating over a broad voltage range from 1.65V to 5.5V, providing the flexibility needed to interface with both low-voltage and standard logic level circuits.

The NL17SZ125CMUTCG comes in a compact, ultra-thin dual flat no-lead (UDFN) package, specifically designed for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, making it an ideal component for modern miniaturized electronic assemblies.

Key features of the NL17SZ125CMUTCG include:

  • High impedance inputs to reduce loading.
  • Source and sink current capabilities of 24 mA and 24 mA, respectively, which provide good drive capabilities.
  • Over-voltage tolerant inputs that facilitate interfacing with higher voltage logic levels without the need for external components.
  • ESD protection circuits that ensure the device's robustness against electrostatic discharges.
  • Capability to perform level translation from 1.65V to 5.5V, making it suitable for multi-voltage systems.

This buffer is designed for a wide range of applications, including signal gating, logic buffering, and level shifting. Its ability to interface with different logic families makes it a versatile choice for complex digital systems. Whether used in consumer electronics, mobile devices, or industrial control systems, the NL17SZ125CMUTCG from ON Semiconductor provides a reliable and efficient solution for digital signal buffering and level translation needs.

Overall, the NL17SZ125CMUTCG is a testament to ON Semiconductor's commitment to providing high-quality, high-performance components that meet the evolving demands of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1806 $57.7920
780+ $0.1482 $115.5960
1,210+ $0.1436 $173.7560
1,665+ $0.1390 $231.4350
2,150+ $0.1344 $288.9600
2,880+ $0.1205 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,600 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess