EN
  • EN
  • DE

PI90LV179WEX

Part No PI90LV179WEX
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 660Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PI90LV179
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655026-PI90LV179WEX
Ultra Librarian 3D Model Ultra Librarian PI90LV179WEX CAD Model

Description

Overview of PI90LV179WEX

The PI90LV179WEX from Diodes Incorporated is a high-performance, low-voltage differential signaling (LVDS) receiver designed for applications requiring high data rates and minimal power consumption. It is an essential component in modern digital communication systems where signal integrity and reliability are crucial.

Key Features

  • High Data Rates: The PI90LV179WEX is capable of supporting data rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Low Voltage Operation: Operating at a supply voltage range of 3.0V to 3.6V, this LVDS receiver is optimized for low voltage applications, which helps in reducing overall power consumption.
  • Operational Temperature Range: With an extended industrial temperature range of -40°C to +85°C, the PI90LV179WEX is reliable in various environmental conditions.
  • Robust ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring the device's resilience against static electricity and enhancing its durability.
  • Fail-Safe Feature: The receiver has a fail-safe feature that ensures a high output state when inputs are open, shorted, or terminated but undriven, which enhances fault tolerance.
  • Small Footprint: Available in a compact package, the PI90LV179WEX saves valuable board space and is ideal for densely packed PCBs.

Applications

The PI90LV179WEX is versatile and can be used in a variety of applications, including:

  • High-speed data communications
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Cable receivers
  • Networking equipment and switches
  • Telecommunications infrastructure

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI90LV179WEX is no exception. It is manufactured using advanced processes to ensure high reliability and performance consistency. This LVDS receiver is a testament to Diodes Incorporated's dedication to providing electronic components that meet the stringent demands of the industry.

Conclusion

With its high data rate capabilities, low power consumption, and robust protection features, the PI90LV179WEX from Diodes Incorporated stands out as a top choice for designers looking to implement LVDS technology in their digital communication systems. Its small package size and wide temperature range make it a flexible and reliable solution for a broad range of applications.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6156 $60.1588
54+ $2.1462 $115.8948
84+ $2.0792 $174.6528
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7438 $347.0162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess