The BR24T64FJ-WGE2 is a 64Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. This memory device is serially accessed via an I2C interface, making it ideal for storing small amounts of non-volatile data in a variety of electronic systems. Rohm is a well-respected manufacturer known for producing reliable and high-quality semiconductor products.
Applications
- Storage of configuration data
- Storing user preferences
- Data logging
- Storing calibration parameters
- Serial presence detect (SPD) in memory modules
Features
- 64Kbit (8K x 8) EEPROM
- I2C Serial Interface (400kHz)
- Wide Operating Voltage Range (1.7V to 5.5V)
- Low Power Consumption
- Data retention: 40 years (Typ.)
Benefits
- Provides reliable non-volatile storage for critical data.
- Simplifies interface with microcontrollers and other digital systems using the I2C protocol.
- Suitable for low-power applications due to its low current consumption.
- Ensures long-term data storage with its high data retention capability.
- Offers flexibility in system design with its wide operating voltage range.
Additional Details
The BR24T64FJ-WGE2 EEPROM operates on a supply voltage ranging from 1.7V to 5.5V, making it compatible with a wide range of microcontrollers and other digital devices. The I2C serial interface supports standard (100kHz) and fast (400kHz) modes of operation, allowing for flexible data transfer rates. The device features a page write mode, which allows for writing multiple bytes of data in a single operation, improving write performance. The EEPROM is available in a small surface-mount package, making it suitable for high-density circuit designs. Rohm Semiconductor is known for its high-quality EEPROM products, ensuring reliable and long-term data storage.
Consult the Rohm Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and application notes.