EN
  • EN
  • DE

TMS320VC5506GHH

Part No TMS320VC5506GHH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 179-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 108MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 179-BGA MicroStar (12x12)
Win Source Part Number 033306-TMS320VC5506GHH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5506GHH CAD Model

Description

Overview of the TMS320VC5506GHH DSP

The TMS320VC5506GHH is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and low-power consumption. This DSP is part of the TMS320C55x™ DSP family, which is designed to meet the rigorous demands of high-speed signal processing in applications such as audio, telecom, and industrial control systems.

Key Features

  • High-Speed Performance: The TMS320VC5506GHH operates at a frequency of up to 300 MHz, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Advanced Architecture: It boasts a modified Harvard architecture that allows for separate program and data spaces, enabling simultaneous access to program instructions and data, thereby increasing the overall system throughput.
  • Integrated Peripherals: This DSP includes a variety of integrated peripherals such as a multichannel buffered serial port (McBSP), an Inter-Integrated Circuit (I²C) bus, a host-port interface (HPI), and general-purpose I/Os (GPIOs), which enhance its connectivity and reduce the need for external components.
  • Memory Flexibility: With an on-chip memory of 256K bytes, and the ability to interface with external memory, the TMS320VC5506GHH offers designers the flexibility to scale memory according to application requirements.
  • Power Efficiency: The device is designed with power-saving features such as multiple power-down modes and a dynamic clock gating mechanism, which make it suitable for battery-powered and portable devices.

Applications

The TMS320VC5506GHH is ideal for a variety of applications that require intensive signal processing capabilities including:

  • Professional and consumer audio systems
  • Voice and speech processing
  • Telecommunications infrastructure
  • Industrial control and automation
  • Medical imaging systems

Support and Tools

Texas Instruments provides comprehensive support for the TMS320VC5506GHH DSP with a wide range of development tools, software libraries, and reference designs to accelerate the development process and reduce time to market. Developers can take advantage of TI's Code Composer Studio™ Integrated Development Environment (IDE) and the DSP/BIOS™ real-time kernel to streamline their software development efforts.

With its robust feature set and support ecosystem, the TMS320VC5506GHH is a powerful solution for designers looking to integrate advanced DSP capabilities into their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5970 $58.7910
7+ $16.0796 $112.5572
10+ $15.5772 $155.7720
14+ $15.0747 $211.0458
18+ $14.5722 $262.2996
23+ $13.0647 $300.4881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess