EN
  • EN
  • DE

TMS320C6411AGLZ

Part No TMS320C6411AGLZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA / DSP Fixed-Point 32bit 300MHz 2400MIPS 532-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797304-TMS320C6411AGLZ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6411
Introduction Date March 01, 2002
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6411AGLZ CAD Model

Description

Introducing the TMS320C6411AGLZ from Texas Instruments

The TMS320C6411AGLZ is a high-performance digital signal processor (DSP) from the reputable Texas Instruments TMS320C64x series. This DSP is designed to meet the demanding processing needs of modern audio, telecommunications, and industrial applications where efficient real-time signal processing is critical.

Key Features and Benefits

  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: The TMS320C6411AGLZ utilizes an advanced VLIW architecture that allows multiple operations to be executed simultaneously. This architecture enables higher levels of processing efficiency and faster computation, which is essential for complex algorithms and signal processing tasks.
  • High Performance: With a core clock speed that can reach up to 600 MHz, this DSP delivers an impressive level of performance. It can execute up to 4800 million instructions per second (MIPS), making it an excellent choice for applications requiring intensive computation.
  • Large On-Chip Memory: The device includes integrated memory, which comprises 256K bytes of RAM. This on-chip memory enhances system performance by reducing the need for external memory components, thus minimizing latency and increasing data throughput.
  • Robust Peripheral Set: The TMS320C6411AGLZ is equipped with a range of peripherals, including a multi-channel buffered serial port (McBSP), a 32-bit general-purpose timer, and a host-port interface (HPI). These peripherals provide versatile connectivity and interface options for a variety of applications.
  • Low Power Consumption: Despite its robust performance capabilities, the TMS320C6411AGLZ is designed for low power consumption. This makes it suitable for portable and battery-operated devices where power efficiency is paramount.
  • Scalability and Compatibility: As part of the TMS320C64x DSP family, the TMS320C6411AGLZ is software-compatible with other C64x devices. This ensures a scalable solution for applications that may require different performance levels or feature sets.

Applications

The TMS320C6411AGLZ is versatile and can be used in a range of applications, including:

  • Professional audio equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical imaging systems
  • Video and image processing

In conclusion, the TMS320C6411AGLZ from Texas Instruments is a powerful DSP that offers a balance of performance, power efficiency, and integrated features, making it an optimal choice for developers looking to create advanced digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess