EN
  • EN
  • DE

TMS320VC5502ZZZ300

Part No TMS320VC5502ZZZ300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, UART
Clock Rate 300MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 201-LFBGA
Manufacturer Package 201-BGA MICROSTAR (15x15)
Win Source Part Number 1271364-TMS320VC5502ZZZ300
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5502
Introduction Date July 20, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320VC5502ZZZ300 CAD Model

Description

The TMS320VC5502ZZZ300 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its superior processing capabilities and efficient power consumption. This DSP is part of the TMS320C55x™ DSP generation and is designed to meet the demands of a wide range of applications, including audio, telecommunication, and industrial control systems.

At the core of the TMS320VC5502ZZZ300 is a fixed-point, low-power 16-bit DSP that operates at a frequency of up to 300MHz. This allows for high-speed data processing and real-time operations, which are essential for applications that require quick and accurate signal processing. The device is equipped with a rich set of peripherals and a highly optimized CPU architecture, which includes multiple functional units that can operate in parallel, providing efficient execution of DSP algorithms.

One of the key features of the TMS320VC5502ZZZ300 is its integrated memory architecture. It boasts an internal memory of up to 256K bytes, which is divided into program and data spaces. This on-chip memory is designed to provide high bandwidth and low latency, which are crucial for achieving optimal system performance. Additionally, the device supports an external memory interface for expanded storage and versatile system design options.

The DSP also includes a variety of peripherals that enhance its functionality. These include a multichannel buffered serial port (McBSP), an inter-integrated circuit (I2C) bus, general-purpose I/O (GPIO) pins, and a host port interface (HPI). These interfaces enable the TMS320VC5502ZZZ300 to connect with a wide array of external devices and systems, allowing for flexible and scalable solutions.

Texas Instruments has also focused on power efficiency with this DSP. The TMS320VC5502ZZZ300 features multiple power-saving modes, which help to reduce power consumption during idle periods without sacrificing performance. This makes the DSP an excellent choice for battery-operated devices where power efficiency is critical.

Overall, the TMS320VC5502ZZZ300 from Texas Instruments is a powerful and versatile DSP solution that delivers exceptional performance and efficiency for a variety of signal processing applications. Its robust architecture, integrated memory, and comprehensive set of peripherals make it a top choice for designers and engineers seeking a reliable and high-performing DSP.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5881 $57.9405
11+ $9.5082 $104.5902
17+ $9.2110 $156.5870
23+ $8.9139 $205.0197
30+ $8.6168 $258.5040
39+ $7.7254 $301.2906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,005 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess