EN
  • EN
  • DE

TMS320VC5410PGE

Part No TMS320VC5410PGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIG SIG PROCESSOR 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 213197-TMS320VC5410PGE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5410PGE CAD Model

Description

The TMS320VC5410PGE is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient data processing and speed. This product is part of the TMS320C54x DSP family, which is specifically designed to handle complex numerical operations and signal processing tasks with ease, making it an ideal choice for a wide range of applications, including telecommunications, audio processing, industrial control, and more.

Key Features:

  • High-Performance Digital Signal Processing: With a core that can perform up to 160 million instructions per second (MIPS), the TMS320VC5410PGE is optimized for high-speed numeric computations, providing robust performance for demanding applications.
  • On-Chip Memory: This DSP comes with integrated memory, including 20KB of RAM and 16KB of ROM, facilitating quick access to data and program code, which is crucial for real-time processing tasks.
  • Efficient Power Management: Designed with power-sensitive applications in mind, the TMS320VC5410PGE features a low-power design, which helps in reducing overall system power consumption.
  • Advanced Peripherals: The device includes a variety of peripherals, such as a multichannel buffered serial port (McBSP), a host-port interface (HPI), and a direct memory access (DMA) controller, enhancing its connectivity and data transfer capabilities.
  • Precision Fixed-Point Arithmetic: The DSP supports 16-bit fixed-point arithmetic, which is essential for applications requiring precise calculations and consistent performance.
  • Extended Temperature Range: It operates reliably across a wide temperature range, making it suitable for industrial environments and outdoor installations.

Applications:

The versatility of the TMS320VC5410PGE allows it to be used in a variety of applications, such as:

  • Wireless communication systems
  • Professional audio equipment
  • Medical imaging devices
  • Automotive systems
  • Robotics and automation

Overall, the TMS320VC5410PGE from Texas Instruments is a powerful and reliable DSP solution that offers a balance of performance, power efficiency, and advanced features, making it a top choice for engineers and developers working on cutting-edge signal processing projects.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3231 $96.6462
3+ $39.6498 $118.9494
4+ $38.4107 $153.6428
6+ $37.1717 $223.0302
7+ $35.9326 $251.5282
10+ $32.2154 $322.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess