EN
  • EN
  • DE

TPS259824ONRGER

Part No TPS259824ONRGER
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description PWR MGMT PWR DISTRIBUTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Monitor Regulator - 15A 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name TPS259824
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53589-6, 296-53589-1, 296-53589-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900742-TPS259824ONRGER
Ultra Librarian 3D Model Ultra Librarian TPS259824ONRGER CAD Model

Description

Introducing the TPS259824ONRGER from Texas Instruments

The TPS259824ONRGER is a state-of-the-art integrated circuit from Texas Instruments, designed to provide efficient power management and protection. This robust device is an ideal solution for applications that require precise control and monitoring of input or output power. The TPS259824ONRGER is part of the eFuse product family and is housed in a compact VQFN-24 package, making it suitable for space-constrained applications.

Key Features

  • Adjustable Overcurrent Protection: The device includes a programmable current limit feature, which allows users to set the threshold for overcurrent protection according to their specific needs.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from potential damage due to low voltage conditions.
  • Over-Voltage Protection (OVP): This feature safeguards the system from voltage spikes by disconnecting the load when the input voltage exceeds the set threshold.
  • Fast Short-Circuit Response: The TPS259824ONRGER is designed to react quickly to short-circuit events, minimizing the risk of damage to the system.
  • Thermal Shutdown: The built-in thermal shutdown function helps to prevent overheating, enhancing the overall reliability of the device.

Applications

The TPS259824ONRGER is versatile and can be used in a wide range of applications, including but not limited to:

  • Enterprise and Telecom Power Systems
  • Industrial Controls
  • Solid State Drives (SSDs)
  • Portable and Battery-Powered Equipment
  • Point of Load (POL) Power Supplies

Reliability and Performance

With Texas Instruments' reputation for quality and performance, the TPS259824ONRGER is built to meet high standards of reliability. Its advanced protection features ensure that your systems are safeguarded against a range of electrical hazards, thus maintaining operational integrity and extending product lifespan. Whether you're designing a new system or upgrading an existing one, the TPS259824ONRGER is an excellent choice for your power management needs.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9915 $50.8555
41+ $2.4546 $100.6386
64+ $2.3779 $152.1856
87+ $2.3012 $200.2044
113+ $2.2245 $251.3685
151+ $1.9943 $301.1393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,630 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess