EN
  • EN
  • DE

TMS320VC5401ZGU50

Part No TMS320VC5401ZGU50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DPS FIXED-POINT 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 50MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 16kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1110663-TMS320VC5401ZGU50
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMS320VC5401ZGU50 CAD Model

Description

The TMS320VC5401ZGU50 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to cater to a wide array of applications that require efficient and fast signal processing capabilities. This DSP is a part of TI's TMS320C54x DSP family, which is renowned for its low-power consumption and optimized performance in processing audio, telecommunications, and industrial control tasks.

Key Features:

  • High-Speed Processing: The TMS320VC5401ZGU50 operates at a frequency of 50MHz, enabling rapid data processing and real-time signal management, which is crucial for applications that demand quick response times and high throughput.
  • Advanced Architecture: It features a modified Harvard architecture that separates program and data spaces, allowing simultaneous access to program instructions and data, thereby enhancing the overall processing speed.
  • Memory: This DSP comes with integrated memory, including 16KB of RAM and a diverse range of on-chip peripherals, which reduces the need for external components and simplifies system design.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5401ZGU50 is ideal for battery-powered devices, as it offers a variety of power-saving modes, reducing the power requirements during idle periods.
  • High-Level Integration: The device integrates multiple peripherals such as timers, serial ports, and a host-port interface, streamlining the development process and minimizing the need for additional hardware.
  • Flexible Packaging: Available in a compact 144-BGA (Ball Grid Array) package, the TMS320VC5401ZGU50 is suitable for space-constrained applications while providing robust connectivity options.

Applications:

The TMS320VC5401ZGU50 is versatile and can be used in various applications, including:

  • Audio and speech processing
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics

With its powerful processing capabilities, low power consumption, and high level of integration, the TMS320VC5401ZGU50 from Texas Instruments stands out as a robust solution for designers looking to enhance the performance and efficiency of their signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9953 $55.9671
16+ $6.5603 $104.9648
24+ $6.3553 $152.5272
33+ $6.1503 $202.9599
43+ $5.9453 $255.6479
57+ $5.3303 $303.8271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess