EN
  • EN
  • DE

TMS320VC33PGEA120

Part No TMS320VC33PGEA120
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 136.25kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 033299-TMS320VC33PGEA120
Family Name TMS320VC33
Introduction Date July 08, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320VC33PGEA120 CAD Model

Description

Introducing the TMS320VC33PGEA120 Digital Signal Processor from Texas Instruments

The TMS320VC33PGEA120 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of TI's TMS320C3x DSP family, which is designed to meet the demanding requirements of high-speed numeric processing applications.

Key Features:

  • High-Speed Performance: The TMS320VC33PGEA120 operates at a frequency of 120MHz, providing rapid and efficient computation for real-time signal processing applications.
  • Large On-chip Memory: With 8KB of on-chip RAM and 2KB of dual-access RAM, this DSP can handle complex algorithms and buffering with ease.
  • Advanced Instruction Set: It features a rich instruction set optimized for digital signal processing, which includes parallel multiply-accumulate operations, bit-reversed addressing, and block-floating point support.
  • Flexible Peripheral Interface: The device includes a host of peripheral interfaces, such as a serial port, a host port interface, and a timer, providing versatile connectivity options.
  • Precision Floating-Point Processing: The TMS320VC33PGEA120 supports IEEE single-precision floating-point format, ensuring accurate and reliable computations.

Applications:

The TMS320VC33PGEA120 is ideally suited for a range of applications that require high-speed and precise digital signal processing, such as:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Industrial Control Systems
  • Instrumentation and Analysis Tools
  • Telecommunications Infrastructure

Package and Quality:

Encased in a 144-pin LQFP (Low Profile Quad Flat Package), the TMS320VC33PGEA120 ensures a compact footprint while allowing for efficient thermal management and reliable connectivity. Texas Instruments is committed to delivering high-quality products, and this DSP is no exception, with rigorous testing and quality assurance processes in place to meet the industry standards.

In conclusion, the TMS320VC33PGEA120 from Texas Instruments is a powerful DSP solution that offers a blend of speed, precision, and versatility, making it an excellent choice for developers and engineers looking to push the boundaries of digital signal processing in their applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9740 $63.9480
4+ $26.2351 $104.9404
6+ $25.4153 $152.4918
9+ $24.5954 $221.3586
11+ $23.7756 $261.5316
15+ $21.3160 $319.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,325 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess