EN
  • EN
  • DE

TUSB1042IRNQR

Part No TUSB1042IRNQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description TUSB1042IRNQR / USB Switch IC 2 Channel 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications USB
Number of Channels 2
Voltage - Supply, Single (V+) 3V ~ 3.6V
Features USB 3.1
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB1042
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 988299-TUSB1042IRNQR
Ultra Librarian 3D Model Ultra Librarian TUSB1042IRNQR CAD Model

Description

The TUSB1042IRNQR is a cutting-edge USB Type-C™ and USB Power Delivery (PD) controller from Texas Instruments, designed to facilitate the management and delivery of high-speed data and power over a single cable. This versatile device is an integral component for applications requiring efficient data transfer and charging capabilities, making it an ideal choice for a range of consumer electronics, industrial, and automotive systems.

Key Features

  • High-Speed Data Transfer: The TUSB1042IRNQR supports USB 3.2 Gen 1 data rates up to 5 Gbps, ensuring rapid and reliable data transfer between devices.
  • Enhanced Power Delivery: With USB Power Delivery support, the device enables higher power capabilities, providing up to 100W of power and allowing for faster charging of connected devices.
  • Dual-Role Port Capability: This controller can function as both a Downstream Facing Port (DFP) and an Upstream Facing Port (UFP), offering versatility in USB connections and power roles.
  • Alternate Mode Support: The TUSB1042IRNQR is capable of facilitating Alternate Modes, which allows for additional protocols (such as DisplayPort) to be transmitted over the USB Type-C connection.
  • Compatibility: Its compatibility with the USB Type-C and USB Power Delivery specifications ensures seamless integration into existing USB ecosystems.

Applications

  • Consumer Electronics: Smartphones, Tablets, Laptops
  • Docking Stations and Monitors
  • Industrial Solutions: Control Panels, Handheld Devices
  • Automotive Infotainment and Connectivity Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TUSB1042IRNQR is no exception. It is designed to meet the rigorous standards required for a wide range of applications, ensuring reliability and performance. With Texas Instruments' support and expertise, customers can expect a high-quality solution that meets their data transfer and power delivery needs.

Ordering Information

The TUSB1042IRNQR is available in a compact QFN package and is part of Texas Instruments' extensive portfolio of USB controllers. For detailed specifications, sample requests, or to place an order, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1722 $50.8610
12+ $8.3464 $100.1568
19+ $8.0856 $153.6264
26+ $7.8247 $203.4422
34+ $7.5639 $257.1726
45+ $6.7815 $305.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess