EN
  • EN
  • DE

MAX9672ETI+TG0E

Part No MAX9672ETI+TG0E
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description PROGRAMMABLE GAMMA REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Gamma Reference
Applications Video Display
Control Interface I²C
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215961-MAX9672ETI+TG0E
Ultra Librarian 3D Model Ultra Librarian MAX9672ETI+TG0E CAD Model

Description

Maxim Integrated MAX9672ETI+TG0E Product Overview

The MAX9672ETI+TG0E from Maxim Integrated is a high-performance, low-power gamma reference system designed to meet the rigorous demands of modern flat-panel displays and monitors. This advanced integrated circuit is engineered to provide precise voltage references for gamma correction in TFT LCD panels, ensuring exceptional color accuracy and image quality.

The device comes in a compact 28-TQFN-EP package, making it an ideal solution for space-constrained applications. With its integrated EEPROM, the MAX9672ETI+TG0E allows for easy storage and recall of gamma curves, which can be programmed via an I²C-compatible interface, providing designers with flexibility and control over display characteristics.

One of the standout features of the MAX9672ETI+TG0E is its ability to support multiple gamma curves. This enables the display to adapt to different content types or viewing conditions, enhancing the user experience. The product also includes a built-in VCOM calibrator and amplifier, further simplifying the design process and reducing the need for external components.

With its robust temperature range of -40°C to +85°C, the MAX9672ETI+TG0E is well-suited for operation in a variety of environments. Its low operational voltage, ranging from 2.3V to 3.6V, ensures energy efficiency, which is particularly important in battery-powered devices.

Key features of the MAX9672ETI+TG0E include:

  • Integrated 10-bit DACs for gamma correction
  • EEPROM with 50-year data retention
  • I²C-compatible serial interface
  • Integrated VCOM calibrator and amplifier
  • Low-power operation
  • Compact 28-TQFN-EP package

Manufacturers and designers looking for a reliable and efficient gamma reference system will find the MAX9672ETI+TG0E to be an excellent choice. Its combination of advanced features, ease of use, and energy efficiency makes it a go-to component for high-quality display applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX9672ETI+TG0E, making it a smart investment for those seeking to enhance their display technology.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess