EN
  • EN
  • DE

TMS320V34PJ

Part No TMS320V34PJ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219465-TMS320V34PJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320V34PJ CAD Model

Description

The Texas Instruments TMS320V34PJ is a high-performance, programmable digital signal processor (DSP) that is part of the TMS320 family, renowned for its robust processing capabilities and efficiency in handling complex numerical operations. This DSP is specifically engineered to meet the demanding requirements of a wide array of applications, including telecommunications, audio processing, industrial control systems, and digital signal processing tasks.

Key Features

  • High-Speed Performance: The TMS320V34PJ operates at a high clock rate, providing the computational power necessary to perform advanced signal processing tasks in real-time.
  • Advanced Architecture: It features a modified Harvard architecture that separates program and data spaces, allowing simultaneous access to both memory and instructions, which leads to increased processing speed and efficiency.
  • Integrated Peripherals: The device includes a variety of built-in peripherals, such as serial ports, timers, and other interfaces that facilitate communication with other devices and systems.
  • Scalable Memory: With support for external memory interfaces, the TMS320V34PJ allows for scalable memory options, ensuring that it can be tailored to the specific needs of the application.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP ensures that applications can maintain high performance without excessive power draw, making it ideal for portable and battery-operated devices.

Applications

The versatility of the TMS320V34PJ DSP makes it suitable for a variety of applications, including:

  • Audio and speech processing
  • Wireless and wired communication systems
  • Medical imaging
  • Automotive electronics
  • Industrial control and automation systems

In summary, the Texas Instruments TMS320V34PJ is a powerful and flexible digital signal processor that delivers exceptional performance for a multitude of signal processing applications. Its combination of speed, integrated features, and power efficiency makes it an excellent choice for developers looking to create sophisticated systems requiring intensive computational capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7556 $53.5112
5+ $21.9534 $109.7670
8+ $21.2673 $170.1384
10+ $20.5813 $205.8130
13+ $19.8952 $258.6376
17+ $17.8371 $303.2307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess