EN
  • EN
  • DE

MC68HCP11E1CFNE2

Part No MC68HCP11E1CFNE2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC11 series Microcontroller IC 8-Bit 2MHz - ROMless 52-PLCC (19.1x19.1)
Manufacturer NXP
Series HC11
Package Tube
Part Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 2MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 38
Program Memory Type ROMless
EEPROM Size 512 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 52-LCC (J-Lead)
Case / Package 52-PLCC (19.1x19.1)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 23
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926217-MC68HCP11E1CFNE2
Ultra Librarian 3D Model Ultra Librarian MC68HCP11E1CFNE2 CAD Model

Description

The NXP MC68HCP11E1CFNE2 is a versatile and powerful microcontroller that belongs to the M68HC11 family of microcontrollers, known for their robust performance and integration of a wide range of features. This particular model is designed to cater to the demanding needs of embedded systems in automotive, industrial control, and consumer electronics applications.

At the heart of the MC68HCP11E1CFNE2 lies a 8-bit CPU with a Harvard architecture that is capable of addressing up to 64KB of memory. The microcontroller operates at a frequency that ensures a balance between power consumption and processing speed, making it ideal for battery-operated devices and applications requiring a prolonged operational lifespan.

Key Features

  • On-chip Memory: It includes 512 bytes of RAM and 512 bytes of EEPROM, enabling efficient data storage and retrieval without the need for external memory components.
  • Timer System: The device comes with a sophisticated timer system that includes a 16-bit timer, capable of providing precise timing operations, pulse width modulation, and event counting, which are crucial for real-time applications.
  • Communication Interfaces: It features multiple communication interfaces, including a serial communication interface (SCI) and a serial peripheral interface (SPI), allowing for seamless integration with other microcontrollers and peripheral devices.
  • Analog-to-Digital Converter: The integrated 8-channel, 8-bit A/D converter enables the microcontroller to interface with analog sensors and transducers, facilitating the conversion of analog signals into digital data for processing.
  • Flexible I/O Ports: It boasts multiple input/output ports that provide ample flexibility for interfacing with external devices, sensors, and actuators.
  • Power Management: The MC68HCP11E1CFNE2 includes power-saving modes such as STOP and WAIT, which help reduce power consumption and extend battery life in portable applications.

The NXP MC68HCP11E1CFNE2 microcontroller is housed in a 52-pin PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while allowing for robust and reliable connections to a printed circuit board. Its wide operating temperature range ensures reliable performance in harsh environments, making it a suitable choice for a broad array of applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9879 $95.9758
3+ $39.3751 $118.1253
5+ $38.1439 $190.7195
7+ $36.9138 $258.3966
9+ $35.6837 $321.1533
11+ $31.9923 $351.9153
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess