EN
  • EN
  • DE

MAX77665AEWQ

Part No MAX77665AEWQ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706487-MAX77665AEWQ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77665AEWQ CAD Model

Description

Maxim Integrated MAX77665AEWQ Power Management IC

The MAX77665AEWQ from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed to cater to the demanding requirements of modern portable and wearable electronics. This versatile chip offers a comprehensive solution for power regulation, battery charging, and power sequencing, making it an ideal choice for designers looking to optimize power efficiency and extend battery life in their devices.

Key Features:

  • High-Efficiency Power Conversion: The device includes a high-efficiency switching regulator that ensures minimal power loss during voltage conversion, thereby maximizing battery life.
  • Integrated Battery Charger: With an inbuilt battery charger, the MAX77665AEWQ simplifies the design by eliminating the need for separate charging circuitry. It supports various battery chemistries and offers programmable charging parameters to ensure safe and efficient charging.
  • Multiple Output Rails: The PMIC provides several regulated output voltages, which can be finely tuned to meet the specific power requirements of different system components.
  • Configurable Power Sequencing: The MAX77665AEWQ allows for configurable startup and shutdown sequences, ensuring that each system component receives power in the correct order to maintain system stability and reliability.
  • Protection Features: It includes a suite of protection features such as over-current protection, over-voltage protection, thermal shutdown, and under-voltage lockout to safeguard the device and the system from various electrical faults.
  • Compact Package: The device comes in a compact, space-saving package, making it suitable for applications where board space is at a premium.

Applications:

The MAX77665AEWQ is designed to be a versatile component suitable for a wide range of applications. Its small footprint and comprehensive feature set make it perfect for portable devices such as smartphones, tablets, smartwatches, fitness trackers, and other wearable technology. Additionally, it can be used in Internet of Things (IoT) devices, medical monitoring equipment, and any other battery-powered application where efficient power management is crucial.

Overall, the MAX77665AEWQ from Maxim Integrated is a powerful and flexible solution for modern electronic designs, offering designers the ability to optimize their products for both performance and power consumption.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9478 $54.4258
25+ $4.0598 $101.4950
39+ $3.9329 $153.3831
53+ $3.8060 $201.7180
68+ $3.6792 $250.1856
91+ $3.2986 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess