EN
  • EN
  • DE

TMS320UC5409GGU-80

Part No TMS320UC5409GGU-80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX PT 80-MIPS 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 80MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 055310-TMS320UC5409GGU-80
Popularity Medium
Supply and Demand Status Balance
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian TMS320UC5409GGU-80 CAD Model

Description

The TMS320UC5409GGU-80 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments, renowned for its exceptional computing power and efficiency in processing digital signals. This DSP is part of the TMS320C54x series, which is well-known for its use in a variety of applications, including telecommunications, audio processing, industrial control, and more.

Key Features:

  • CPU Speed: The TMS320UC5409GGU-80 operates at a frequency of 80 MHz, providing robust processing capabilities for complex algorithms and high-speed data processing tasks.
  • Architecture: It features a modified Harvard architecture that allows separate paths for data and instructions, enhancing the throughput and overall performance of the DSP.
  • Memory: This DSP comes with integrated memory including 16K words of on-chip RAM, which is essential for fast data access and real-time processing requirements.
  • Instruction Set: The rich instruction set includes instructions optimized for digital signal processing tasks, such as multiply-accumulate (MAC) operations, which are crucial for filter design, FFT calculations, and other DSP applications.
  • Peripheral Integration: The TMS320UC5409GGU-80 includes a variety of integrated peripherals, such as serial ports for communication, a host port interface, and timers, which contribute to reducing system costs and complexity.
  • Power Management: It offers low-power modes and features that enable power-efficient operation, making it suitable for portable and battery-powered applications.
  • Packaging: The device is available in a 144-pin LQFP (Low-Profile Quad Flat Package) that is conducive to compact and space-constrained designs.

Applications:

The versatility of the TMS320UC5409GGU-80 allows it to be used in a wide range of applications. It excels in scenarios that require intensive signal processing, such as voice and data communication systems, audio processing equipment, industrial control systems, and instrumentation. Its high-speed processing capabilities make it an ideal choice for developers looking to implement complex algorithms and maintain high performance in their digital signal processing applications.

Conclusion:

Overall, the TMS320UC5409GGU-80 from Texas Instruments stands out as a powerful DSP solution that combines speed, efficiency, and integrated features to meet the demanding needs of modern digital signal processing tasks. Its robust architecture and extensive instruction set enable developers to achieve optimal performance in their applications, while its low-power modes and integrated peripherals contribute to creating cost-effective and power-conservative designs.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1279 $50.2558
5+ $20.6178 $103.0890
8+ $19.9735 $159.7880
11+ $19.3292 $212.6212
14+ $18.6849 $261.5886
18+ $16.7520 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess