EN
  • EN
  • DE

TMS320TCI6487CUN

Part No TMS320TCI6487CUN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219459-TMS320TCI6487CUN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6487CUN CAD Model

Description

The TMS320TCI6487CUN is a high-performance digital signal processor (DSP) from Texas Instruments, designed for a range of demanding applications that require intense computational power and real-time processing. This DSP is part of the TMS320C6000 DSP platform, which is renowned for its high efficiency and speed, making it an ideal choice for telecommunications, industrial, automotive, and consumer electronics markets.

Key Features:

  • Core: The TMS320TCI6487CUN features a multi-core architecture with three C64x+ DSP cores, each running at a clock speed of up to 1 GHz. This tri-core configuration enables parallel processing, which significantly enhances performance for complex algorithms and signal processing tasks.
  • Memory: It comes equipped with a robust memory architecture that includes integrated L1 and L2 caches, which are essential for minimizing latency and improving data throughput. The L2 cache can be configured as either cache or memory, providing flexibility in memory usage.
  • Interfaces: A variety of high-speed interfaces are supported, including PCIe, Gigabit Ethernet, and Serial RapidIO. These interfaces ensure seamless data transfer and connectivity with other components in the system.
  • Power Efficiency: Despite its high performance, the TMS320TCI6487CUN is designed for power efficiency. Its advanced power management features allow for reduced power consumption, making it suitable for energy-sensitive applications.
  • Software Support: Texas Instruments provides extensive software support for the TMS320TCI6487CUN, including optimized libraries and development tools that simplify programming and reduce time-to-market.

Applications:

The versatile nature of the TMS320TCI6487CUN enables it to be used in a wide array of applications. It is particularly well-suited for:

  • Wireless base stations
  • Media gateways
  • Video conferencing systems
  • Medical imaging
  • High-end industrial control systems

In summary, the Texas Instruments TMS320TCI6487CUN DSP is a powerful and efficient solution for developers looking to implement advanced signal processing and real-time control in their products. With its high-speed cores, extensive memory, and comprehensive software support, it stands out as a top choice for high-performance applications.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2006 $50.4042
17+ $5.9082 $100.4394
27+ $5.7235 $154.5345
37+ $5.5389 $204.9393
47+ $5.3543 $251.6521
63+ $4.8004 $302.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess