EN
  • EN
  • DE

TMS320C6747CZKBT3

Part No TMS320C6747CZKBT3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6745,TMS320C6747 Fixed/Floating-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 1271160-TMS320C6747CZKBT3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6747CZKBT3 CAD Model

Description

The TMS320C6747CZKBT3 is a high-performance, fixed/floating-point DSP (Digital Signal Processor) from Texas Instruments, designed to cater to a wide array of applications that demand high levels of computational efficiency and accuracy. This device is part of the TMS320C674x DSP family, which is renowned for delivering cost-effective solutions with the perfect blend of performance and power efficiency.

Key Features

  • CPU: The core of the TMS320C6747CZKBT3 is a powerful C674x DSP running at a frequency of up to 300 MHz, which provides up to 2400 MIPS (Million Instructions Per Second).
  • Memory: It comes equipped with integrated memory, including a 256KB L2 RAM, which can be configured as cache or controlled memory, and a 64KB L1P program cache, alongside a 32KB L1D data cache to ensure efficient processing.
  • Peripheral Support: The DSP boasts a rich set of peripherals such as a 10/100 Mb/s Ethernet MAC (EMAC) with a Management Data Input/Output (MDIO) module, a host-port interface, I2C bus, SPI, and multiple UARTs for serial communication.
  • Audio and Imaging Support: With its enhanced Direct Memory Access (EDMA) controller and additional peripherals, this DSP is capable of managing complex audio signal processing and imaging tasks, making it ideal for applications in audio, industrial, and biometric analytics.
  • Power Management: The TMS320C6747CZKBT3 incorporates sophisticated power management techniques, allowing for reduced power consumption during idle or less intensive operations, which is crucial for portable and power-sensitive applications.

Applications

The versatility of the TMS320C6747CZKBT3 DSP enables it to be used in a range of applications, including but not limited to professional and consumer audio equipment, industrial automation and control systems, digital motor control, medical imaging devices, and voice and data communication systems.

Package and Quality

This DSP comes in a 256-ball BGA (Ball Grid Array) package, which allows for a compact footprint on the PCB and robust connectivity for signal integrity. Texas Instruments ensures high standards of quality and reliability for the TMS320C6747CZKBT3, making it a trustworthy choice for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.7872 $91.5744
3+ $37.5690 $112.7070
5+ $36.3949 $181.9745
6+ $35.2209 $211.3254
8+ $34.0469 $272.3752
10+ $30.5248 $305.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 287 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess