EN
  • EN
  • DE

TMS320LC549PGE-80

Part No TMS320LC549PGE-80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-LQFP / DSP Fixed-Point 16bit 80MHz 80MIPS 144-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface BSP, Host Interface
Clock Rate 80MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797608-TMS320LC549PGE-80
Popularity Medium
Supply and Demand Status Balance
Quantity per package 60
Family Name TMS320LC549
Introduction Date September 21, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320LC549PGE-80 CAD Model

Description

The TMS320LC549PGE-80, manufactured by Texas Instruments, is a high-performance digital signal processor (DSP) designed for a wide array of audio, telecommunications, industrial control, and instrumentation applications. This DSP is part of the TMS320C54x DSP family, renowned for its efficient processing capabilities and power management features.

Key Features:

  • Clock Speed: The TMS320LC549PGE-80 operates at a clock speed of 80 MHz, providing swift and efficient data processing for complex algorithms and real-time operations.
  • Architecture: This DSP utilizes a modified Harvard architecture that separates program and data buses, allowing simultaneous access to program instructions and data, leading to increased throughput and system speed.
  • Memory: It comes with integrated memory, including a large on-chip RAM, which facilitates faster data access and improved performance in demanding applications.
  • Precision: The processor supports 16-bit fixed-point arithmetic, which is ideal for applications requiring a high level of numeric precision and stability.
  • Peripherals: A variety of built-in peripherals enhance the DSP's functionality, such as serial ports for communication, timers for control applications, and a host of other I/O options for interfacing with external devices.
  • Power Efficiency: The TMS320LC549PGE-80 is designed with power-saving features that make it suitable for portable and battery-operated devices, ensuring optimal performance with minimal power consumption.

Applications:

The versatile nature of the TMS320LC549PGE-80 DSP allows it to be used in a multitude of applications, such as:

  • Advanced audio processing and voice recognition systems
  • Telecommunication infrastructure like modems and signal relay equipment
  • Industrial control systems for automation and process management
  • Medical instrumentation for diagnostic and monitoring purposes
  • Scientific research equipment requiring high-speed data analysis

Overall, the TMS320LC549PGE-80 from Texas Instruments stands out as a robust and reliable component for designers and engineers looking to develop high-speed and precision-oriented digital processing solutions.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess