EN
  • EN
  • DE

SN74ALVC162334DGVR

Part No SN74ALVC162334DGVR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Logic Type Universal Bus Driver
Number of Circuits 16-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number 74ALVC162334
Other Names 296-5122-6,-SN74ALVC162334DGVRR,74ALVC162334DGVRG4,74ALVC162334DGVRG4,74ALVC162334DGVRE4,-74ALVC162334DGVRG4,74ALVC162334DGVRE4,-74ALVC162334DGVRE4,-296-5122-1,TEXTISSN74ALVC162334DGVR,-74ALVC162334DGVRE4R,296-5122-2,296-5122-1,2156-SN74ALVC162334DGVR,-296-5122-1,-74ALVC162334DGVRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255995-SN74ALVC162334DGVR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC162334DGVR CAD Model

Description

Product Overview: SN74ALVC162334DGVR

The SN74ALVC162334DGVR is a high-speed, 16-bit universal bus driver designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the ALVC family, which is known for its low-voltage operation and high-speed performance. The SN74ALVC162334DGVR is specifically crafted to address the needs of memory driving and buffering in systems that require a stable and efficient bus interface.

Key Features

  • Technology: The device utilizes advanced CMOS technology to achieve low power consumption and high-speed operation, making it suitable for battery-operated and power-sensitive applications.
  • Voltage Range: It operates at a nominal voltage of 2.5V or 3.3V, with a wide range of 1.65V to 3.6V, providing design flexibility and compatibility with mixed-voltage systems.
  • Drive Capacity: The SN74ALVC162334DGVR can drive up ±24 mA at the outputs, ensuring strong signal transmission over long traces and through capacitive loads.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the inputs helps maintain last active or inactive states without the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Speed: It boasts a fast propagation delay, typically 2.7 ns (max), allowing for high-speed data transfer and minimizing signal latency in critical applications.
  • Package: The device comes in a compact 48-pin TSSOP (DGVR) package, which is conducive to space-constrained applications.
  • RoHS Compliant: The product adheres to RoHS standards, ensuring that it meets environmental and safety requirements for hazardous substances.

Applications

The versatility of the SN74ALVC162334DGVR makes it an excellent choice for a wide range of applications, including:

  • Data communication and telecommunication systems
  • High-speed memory interfacing
  • Servers and networking equipment
  • Personal computers and peripherals
  • Industrial controls and automation systems

With its robust feature set and Texas Instruments' reputation for quality, the SN74ALVC162334DGVR is a reliable and efficient solution for designers looking to optimize their high-speed digital interfacing requirements.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3093 $53.0930
23+ $4.3563 $100.1949
36+ $4.2202 $151.9272
49+ $4.0840 $200.1160
64+ $3.9479 $252.6656
85+ $3.5395 $300.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess