EN
  • EN
  • DE

TMS320F28377SPTPS

Part No TMS320F28377SPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 176-Pin HLQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, 20x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797586-TMS320F28377SPTPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28377
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28377SPTPS CAD Model

Description

Texas Instruments TMS320F28377SPTPS Microcontroller

The TMS320F28377SPTPS is a high-performance, 32-bit microcontroller unit (MCU) from Texas Instruments (TI), designed for advanced, real-time control applications. This device is part of the C2000™ family, a series of microcontrollers that deliver optimized computing power for tasks that require processing speed and real-time performance.

This MCU is built with a dual-core architecture that includes a C28x core and a CLA (Control Law Accelerator) which work in tandem to provide parallel processing capabilities. The C28x CPU core operates at a frequency of up to 200MHz, while the CLA is specifically designed to offload time-critical tasks from the main CPU, allowing for more efficient processing of control algorithms.

The TMS320F28377SPTPS boasts a range of integrated peripherals that are tailored for control applications. These include high-resolution pulse width modulators (HRPWMs), enhanced capture modules, and multiple 12-bit analog-to-digital converters (ADCs) with fast conversion times. Additionally, it features configurable GPIOs, serial communication interfaces such as CAN, I2C, SPI, and UART, and advanced timers, all of which contribute to its versatility in various application domains.

With 1MB of flash memory and 204KB of RAM, this MCU provides ample space for complex applications and software stacks. It is also equipped with error correction code (ECC) functionality, ensuring data integrity and reliability in critical systems. The TMS320F28377SPTPS supports a wide range of operating temperatures, making it suitable for industrial, automotive, and consumer applications where environmental conditions may vary.

TI's TMS320F28377SPTPS is ideal for applications such as motor control, digital power supplies, industrial inverters, and renewable energy systems. Its robust design and comprehensive development tools, including the Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, provide developers with a scalable and flexible platform for creating sophisticated control systems.

In summary, the TMS320F28377SPTPS is a powerful MCU that combines speed, precision, and a rich set of features, making it an excellent choice for designers looking to push the boundaries of control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4707 $56.9414
5+ $23.3606 $116.8030
7+ $22.6306 $158.4142
10+ $21.9006 $219.0060
12+ $21.1706 $254.0472
16+ $18.9805 $303.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess