EN
  • EN
  • DE

TNETV2510ENZGW

Part No TNETV2510ENZGW
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Fixed Point
Mounting Type Surface Mount
Package / Case 240-LFBGA
Supplier Device Package 240-BGA MICROSTAR (15x15)
Standard Package 126 pcs
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 900517-TNETV2510ENZGW
Ultra Librarian 3D Model Ultra Librarian TNETV2510ENZGW CAD Model

Description

Introducing the TNETV2510ENZGW from Texas Instruments

Discover the power and versatility of the TNETV2510ENZGW, a state-of-the-art integrated circuit designed by the renowned Texas Instruments. This advanced product is engineered to meet the demanding needs of modern telecommunications infrastructure, providing a robust and reliable solution for network service providers and electronics designers alike.

Key Features

  • High Performance: The TNETV2510ENZGW is built to deliver exceptional performance, ensuring efficient data processing and handling for a variety of applications.
  • Connectivity: With integrated features that support various communication protocols, this chip facilitates seamless connectivity and interoperability across different network platforms.
  • Scalability: Designed with scalability in mind, the TNETV2510ENZGW can accommodate the evolving needs of complex systems, making it an ideal choice for future-proofing your designs.
  • Reliability: Texas Instruments' commitment to quality means that the TNETV2510ENZGW is a product you can rely on for consistent performance and longevity.
  • Energy Efficiency: Recognizing the importance of energy conservation, this chip incorporates power-saving features to minimize energy consumption without compromising on capability.

Applications

The TNETV2510ENZGW is versatile enough to be used in a wide range of applications, including:

  • Advanced networking equipment
  • High-speed routers and switches
  • Telecommunications infrastructure
  • Enterprise systems
  • Internet of Things (IoT) devices

Technical Specifications

The TNETV2510ENZGW boasts an impressive array of technical specifications that make it a top contender in its class. It features a robust architecture designed for high-speed data transmission and processing, ensuring that it can handle the rigorous demands of modern networking tasks.

Support and Resources

At Texas Instruments, customer support is a top priority. Users of the TNETV2510ENZGW can access a wealth of resources, including detailed datasheets, application notes, and technical support from TI's team of experts. This ensures that integrating the TNETV2510ENZGW into your product is as smooth and straightforward as possible.

Whether you are designing the next generation of networking hardware or upgrading existing systems, the TNETV2510ENZGW from Texas Instruments is the smart choice for delivering performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess