EN
  • EN
  • DE
  • IT

DS1090U-2+T

Part No DS1090U-2+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILLATOR SS 8-USOP / Spread Spectrum Silicon Oscillator - 2MHz to 4MHz CMOS/TTL/Squarewave Automotive 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconOscillator
Packaging Reel package
Type Clock Generator
PLL No
Input Clock
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 4MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 772871-DS1090U-2+T
Popularity Medium
Supply and Demand Status Limited
Family Name DS1090
Introduction Date April 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1090U-2+T CAD Model

Description

Maxim Integrated's DS1090U-2+T Low-Frequency Spread-Spectrum EconOscillator

The DS1090U-2+T from Maxim Integrated is a versatile and innovative low-frequency spread-spectrum EconOscillator designed to enhance system performance by reducing electromagnetic interference (EMI). This compact and efficient component is an ideal solution for a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment where noise reduction is crucial.

With its integrated spread-spectrum modulation capability, the DS1090U-2+T effectively spreads the energy of the fundamental frequency over a wider bandwidth, thereby lowering peak EMI emissions. This feature is particularly beneficial in helping designers to meet stringent EMI regulatory standards without the need for additional costly shielding or filtering components.

The device operates at a fixed frequency of 2.0% and offers a frequency range that is programmable via an external resistor. This flexibility allows engineers to fine-tune the oscillator for optimal performance in their specific application. The DS1090U-2+T also boasts a low-power consumption profile, making it an energy-efficient choice for portable and battery-powered devices.

One of the key advantages of the DS1090U-2+T is its ease of integration. The device is housed in a compact 8-pin µSOP package, which minimizes board space requirements. Additionally, it requires no external components, such as capacitors or inductors, for its spread-spectrum functionality, which simplifies the design process and accelerates time-to-market.

The robustness of the DS1090U-2+T is further highlighted by its wide operating temperature range, ensuring reliable performance across various environmental conditions. This durability, coupled with Maxim Integrated's reputation for high-quality semiconductor products, makes the DS1090U-2+T a trusted choice for engineers looking to enhance their system designs with a reliable and effective spread-spectrum oscillator solution.

In summary, the DS1090U-2+T Low-Frequency Spread-Spectrum EconOscillator from Maxim Integrated stands out as a practical, cost-effective, and efficient solution for managing EMI in electronic systems, while its user-friendly design ensures a seamless integration into a multitude of applications.

You May Also Be Interested in

Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9121 $59.2865
150+ $0.7485 $112.2750
235+ $0.7251 $170.3985
320+ $0.7017 $224.5440
415+ $0.6783 $281.4945
555+ $0.6082 $337.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess