EN
  • EN
  • DE

TMS320F28377DPTPQ

Part No TMS320F28377DPTPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description TMS320F2837XD Dual-Core Delfino Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 102K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, 9x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 758589-TMS320F28377DPTPQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28377
Introduction Date Dec 10, 201
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TMS320F28377DPTPQ CAD Model

Description

The TMS320F28377DPTPQ is a high-performance microcontroller from Texas Instruments, designed for advanced control applications. This device belongs to the TMS320F2837xD series, which is part of the wider TMS320 family known for its robust performance in digital signal processing tasks.

With a 32-bit dual-core architecture, the TMS320F28377DPTPQ combines the power of a C28x core and a real-time control accelerator (CLA), which enables parallel processing and significantly enhances system performance. This is particularly beneficial for applications requiring high-speed and precise control, such as industrial drives, solar inverters, digital power, electrical vehicles, and more.

The microcontroller operates at a frequency of up to 200 MHz, providing users with 400 MIPS (million instructions per second) of processing power. It features 1MB of flash memory, allowing for substantial program storage, and 164KB of RAM for efficient data handling. The device also supports a range of communication interfaces, including CAN, I2C, SPI, and UART, which facilitate easy integration into various systems and ensure versatile connectivity options.

One of the standout features of the TMS320F28377DPTPQ is its robust control-oriented peripherals. These include enhanced pulse width modulators (ePWMs), high-resolution PWMs, and analog-to-digital converters (ADCs) with 12-bit resolution, providing the precision required for sophisticated control algorithms. The device also incorporates a Viterbi Complex Math Unit (VCU-II) and a programmable control law accelerator (CLA), which are essential for offloading CPU-intensive tasks, thus freeing up the main processor for other critical functions.

For safety-critical applications, the TMS320F28377DPTPQ is equipped with error correction code (ECC) memory, which ensures data integrity and reliability. Additionally, the microcontroller comes in a thermally efficient 176-pin LQFP (Low Profile Quad Flat Package) that aids in maintaining optimal operating temperatures.

Overall, the TMS320F28377DPTPQ from Texas Instruments is a powerful solution for engineers looking to develop advanced control systems with demanding performance requirements. Its combination of dual-core processing, extensive memory, and specialized peripherals make it a top choice for a wide array of industrial and automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7943 $51.5886
5+ $21.1646 $105.8230
8+ $20.5032 $164.0256
11+ $19.8418 $218.2598
14+ $19.1804 $268.5256
18+ $17.1962 $309.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess