EN
  • EN
  • DE

A54SX32A-TQG100I

Part No A54SX32A-TQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 81 I/O 100TQFP / SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Number of LABs/CLBs 2880
Number of I/O 81
Number of Gates 48000
Voltage - Supply 2.25V ~ 5.25V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Case / Package 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number A54SX32
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1323251-A54SX32A-TQG100I
Ultra Librarian 3D Model Ultra Librarian A54SX32A-TQG100I CAD Model

Description

Introducing the A54SX32A-TQG100I from Microchip Technology

The A54SX32A-TQG100I is a high-performance, versatile Field-Programmable Gate Array (FPGA) designed by Microchip Technology, a leader in the semiconductor industry. This state-of-the-art FPGA is part of the SX-A family, known for its exceptional logic density, system performance, and low power consumption. It is a perfect solution for designers looking to implement complex logic circuits in a wide range of applications, including industrial, automotive, communication, and consumer electronics.

At the heart of the A54SX32A-TQG100I is a robust architecture that features 32,768 system gates, which provides ample space for designers to integrate multiple functions into a single chip. This integration capability not only saves space but also reduces the overall system cost and enhances reliability by minimizing the number of components on the circuit board.

Encased in a compact 100-pin TQFP (Thin Quad Flat Pack) package, the A54SX32A-TQG100I offers a balanced combination of I/O flexibility and board space efficiency. Its high I/O-to-logic ratio ensures that designers have plenty of options for connecting peripherals and other devices to the FPGA, making it an ideal choice for complex, I/O-intensive designs.

The device operates over the industrial temperature range, ensuring reliable performance under extreme conditions, which is crucial for mission-critical industrial applications. With its built-in support for in-system programmability, the A54SX32A-TQG100I allows for easy updates and modifications, providing a future-proof solution that can adapt to evolving design requirements.

Microchip Technology's commitment to quality is evident in the A54SX32A-TQG100I's design and manufacturing process. The device is subjected to rigorous testing to ensure high reliability and long-term performance. Additionally, Microchip provides extensive technical support and a wealth of development tools to assist designers in bringing their projects to fruition quickly and efficiently.

In summary, the A54SX32A-TQG100I FPGA from Microchip Technology is a powerful, flexible, and reliable component that is well-suited for a multitude of applications requiring high-density logic, robust performance, and low power consumption. It stands as a testament to Microchip's dedication to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $329.8508 $329.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess