The ADM222AN is a high-performance, dual-channel RS-232/V.28 transceiver from the esteemed Analog Devices Inc. This integrated circuit is designed to meet the stringent specifications of EIA-232-E and V.28 standards, providing reliable serial communication for a broad range of applications.
Key Features
- High Data Rate: Supports data rates up to 200 kbps, making it suitable for high-speed data communication.
- Low Power Consumption: With a low-power shutdown mode, it significantly reduces power usage when inactive, making it ideal for power-sensitive applications.
- Integrated Charge Pump: The onboard charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, simplifying power supply design.
- ESD Protection: Equipped with ESD protection circuitry, the ADM222AN can withstand electrostatic discharges, enhancing the durability of the end product.
- Multiple Drivers and Receivers: Features two drivers and two receivers, allowing full-duplex communication.
Applications
The ADM222AN is versatile and can be used in various applications, including:
- Portable Computing
- Low Power Modems
- Interface Translation
- Serial Data Communication
Technical Specifications
| Parameter |
Value |
| Number of Drivers/Receivers |
2/2 |
| Supply Voltage |
5V |
| Operating Temperature Range |
0°C to 70°C |
| Data Rate |
200 kbps |
| Mounting Type |
Through Hole |
| Package / Case |
PDIP-18 |
The ADM222AN by Analog Devices Inc. is a robust and reliable solution for RS-232 communication, ensuring seamless data transfer while maintaining a high level of protection and efficiency. With its advanced features and proven performance, it stands out as a top choice for designers and engineers in the field of serial communication.