EN
  • EN
  • DE

TMS320F28374SZWTS

Part No TMS320F28374SZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 337FBGA / MCU 32-bit C28x RISC 512KB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 66K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797563-TMS320F28374SZWTS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28374
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28374SZWTS CAD Model

Description

Texas Instruments TMS320F28374SZWTS Microcontroller

The TMS320F28374SZWTS from Texas Instruments is a high-performance, 32-bit microcontroller designed for advanced embedded control applications. This device is part of the C2000™ family, which is renowned for its processing capabilities, especially in the field of real-time control.

At the core of the TMS320F28374SZWTS is a 200 MHz C28x CPU, which is complemented by dual CLA (Control Law Accelerators) for simultaneous, independent processing. This combination ensures that the device can handle complex algorithms and control processes with ease, making it ideal for applications such as industrial drives, solar inverters, digital power, electrical vehicles, and more.

The microcontroller is equipped with a range of integrated peripherals that enhance its performance in control-oriented tasks. These include high-resolution PWM outputs, analog-to-digital converters (ADCs) with 16-bit resolution, and multiple communication interfaces such as CAN, SPI, I2C, and UART. These features enable the TMS320F28374SZWTS to interface with a wide array of sensors and actuators, providing a versatile platform for system design.

Memory is another strong point of this microcontroller, offering up to 1MB of flash memory and 204KB of RAM. This generous memory provision allows for the storage of complex firmware and real-time data buffering, which is crucial for high-speed control applications.

The TMS320F28374SZWTS also comes with robust safety features, including error correction code (ECC) on both flash and RAM, a CPU watchdog, and redundancy capabilities, which are essential for applications requiring high reliability and safety, such as automotive and aerospace systems.

To facilitate development, Texas Instruments provides comprehensive software support for the TMS320F28374SZWTS, including the Code Composer Studio™ integrated development environment (IDE), controlSUITE™ software, and various reference designs. This support accelerates the design process and helps engineers leverage the full potential of this powerful microcontroller.

In summary, the TMS320F28374SZWTS is a versatile and powerful microcontroller that offers the performance, memory, and peripheral set required for demanding control applications. Its robust design and extensive support ecosystem make it a reliable choice for engineers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7790 $73.5580
4+ $30.1777 $120.7108
6+ $29.2346 $175.4076
8+ $28.2916 $226.3328
10+ $27.3485 $273.4850
13+ $24.5194 $318.7522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,669 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess