EN
  • EN
  • DE

TMS320F28332ZJZS

Part No TMS320F28332ZJZS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 176BGA / MCU 32-bit C28x RISC 128KB Flash 1.8V/3.3V 176-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-BGA
Manufacturer Package 176-BGA (15x15)
Win Source Part Number 797551-TMS320F28332ZJZS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28332
Introduction Date December 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28332ZJZS CAD Model

Description

Texas Instruments TMS320F28332ZJZS Microcontroller

The TMS320F28332ZJZS is a powerful digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of high-performance, real-time control applications. This microcontroller is part of the TMS320F2833x series, which is renowned for its processing speed, precision, and flexibility. It's an ideal choice for developers working on advanced motor control, industrial inverter, power supplies, and renewable energy systems.

At the heart of the TMS320F28332ZJZS is a 32-bit CPU, capable of running at a clock speed of up to 150 MHz. This enables the processor to execute up to 300 million instructions per second (MIPS), providing the computational power needed for complex algorithms and control functions. The device also features 512 KB of flash memory and 68 KB of RAM, which allows for ample storage of code and efficient handling of data.

The microcontroller comes with a range of integrated peripherals that are specifically designed to improve system performance in control applications. These include 12-bit analog-to-digital converters (ADCs), high-resolution pulse width modulators (PWMs), and capture inputs for precise measurement of external events. Additionally, the TMS320F28332ZJZS supports multiple communication protocols, such as CAN, SPI, I2C, and UART, making it highly versatile in various system architectures.

Texas Instruments has equipped the TMS320F28332ZJZS with advanced safety features, including error correction code (ECC) on both flash and RAM, a watchdog timer, and a redundant clock system. These features ensure reliable operation in safety-critical applications, contributing to the microcontroller's robustness and dependability.

For developers, Texas Instruments offers comprehensive support through its Code Composer Studio integrated development environment (IDE), which includes a suite of tools for programming, debugging, and optimizing the TMS320F28332ZJZS. The availability of extensive documentation, application notes, and a supportive community makes the development process more accessible and efficient.

In summary, the TMS320F28332ZJZS is a sophisticated DSP that provides the speed, accuracy, and flexibility required for advanced control applications. Its integration capabilities, coupled with Texas Instruments' support infrastructure, make it a go-to choice for engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7800 $52.0200
22+ $4.7425 $104.3350
33+ $4.5943 $151.6119
45+ $4.4461 $200.0745
59+ $4.2979 $253.5761
78+ $3.8533 $300.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess