EN
  • EN
  • DE

CAT5111VI-10-GT3

Part No CAT5111VI-10-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 10K 100TAP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 10k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1027733-CAT5111VI-10-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5111VI-10-GT3 CAD Model

Description

ON Semiconductor CAT5111VI-10-GT3 Digital Potentiometer

The CAT5111VI-10-GT3 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device offers a reliable and precise solution for applications requiring variable resistance settings controlled by digital signals. It is commonly used in calibration and adjustment functions in various electronic circuits, including consumer electronics, automotive systems, and industrial controls.

Key Features

  • Resistance Value: The device features a 10 kΩ end-to-end resistance, which is ideal for a wide range of applications.
  • Resolution: It offers a 32-tap design, providing fine adjustment steps for precise control over resistance settings.
  • Interface: The CAT5111VI-10-GT3 is equipped with an up/down interface for easy adjustment and compatibility with most microcontrollers.
  • Package: This digital potentiometer is available in a compact SOT-23-6 package, making it suitable for space-constrained applications.
  • Single Supply Operation: It operates from a 2.5V to 6V power supply, allowing for flexible integration into various circuit designs.
  • Non-Volatile Memory: The wiper position is stored in non-volatile memory and is retained across power cycles, ensuring consistent performance.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C.

Applications

The CAT5111VI-10-GT3 is versatile and can be used in numerous applications, including:

  • Audio equipment volume control
  • Calibration and trimming systems
  • Automotive electronics for adjustments and settings
  • Feedback systems requiring fine-tune adjustments
  • Portable devices where manual potentiometer replacement is needed

With its robust design and ON Semiconductor's commitment to quality, the CAT5111VI-10-GT3 is an excellent choice for designers looking for a reliable and precise digital potentiometer to integrate into their electronic projects. Its digital control interface simplifies the integration with microcontrollers and other digital systems, making it a convenient and efficient solution for automated adjustment requirements.

You May Also Be Interested in

Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1458 $59.7702
45+ $2.5812 $116.1540
70+ $2.5006 $175.0420
96+ $2.4199 $232.3104
124+ $2.3393 $290.0732
166+ $2.0972 $348.1352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess