EN
  • EN
  • DE

TMS320F28232ZJZS

Part No TMS320F28232ZJZS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 176BGA / MCU 32-bit C28x RISC 128KB Flash 1.8V/3.3V 176-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-BGA
Manufacturer Package 176-BGA (15x15)
Win Source Part Number 797538-TMS320F28232ZJZS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28232
Introduction Date December 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28232ZJZS CAD Model

Description

Product Overview: TMS320F28232ZJZS by Texas Instruments

The TMS320F28232ZJZS is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of industrial, automotive, and consumer applications. This product is part of the C2000™ family of microcontrollers that combine the processing power of a DSP with the functionality of a microcontroller on a single chip, offering a versatile solution for embedded control systems.

Key Features:

  • High-Performance Processing: Equipped with a 32-bit fixed-point DSP core, the TMS320F28232ZJZS operates at a frequency of up to 150 MHz, delivering up to 300 million instructions per second (MIPS). This exceptional performance makes it suitable for complex algorithms and real-time data processing.
  • Memory: It comes with 256 KB of flash memory and 18 KB of RAM, providing ample space for code storage and efficient data management.
  • Peripherals: A wide range of integrated peripherals enhances the functionality of this DSP, including an Enhanced Pulse Width Modulator (ePWM), 12-bit Analog-to-Digital Converters (ADCs), capture inputs, and a High-Resolution PWM (HRPWM) for precise motor control and power conversion.
  • Communication Interfaces: The device supports multiple communication protocols, such as CAN, I2C, SPI, and UART, facilitating easy integration with other components and systems.
  • Robust Design: The TMS320F28232ZJZS is designed to withstand harsh environments and is qualified for extended temperature ranges, making it reliable for industrial applications.

Applications:

The versatility of the TMS320F28232ZJZS makes it ideal for a wide array of applications, including:

  • Motor Control (AC Induction, Brushless DC, Servo, Stepper)
  • Power Supplies (DC to DC, Inverters, Converters)
  • Digital Power Control
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Automotive Control Systems
  • Industrial Automation and Robotics

With its robust set of features and capabilities, the TMS320F28232ZJZS from Texas Instruments is a powerful solution for developers seeking to create sophisticated control systems with high precision and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess