EN
  • EN
  • DE

TMS320F28076PTPS

Part No TMS320F28076PTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 176HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000501-TMS320F28076PTPS
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series C2000™ C28x Piccolo™, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 120MHz
Peripherals DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian TMS320F28076PTPS CAD Model

Description

Introducing the TMS320F28076PTPS Microcontroller from Texas Instruments

The TMS320F28076PTPS is a high-performance, 32-bit microcontroller designed by Texas Instruments (TI), a leader in semiconductor technology. This microcontroller is part of TI's TMS320F2807x series, which is a subset of the C2000™ Piccolo™ family, well-known for its advanced control-oriented features. The TMS320F28076PTPS is specifically engineered to cater to real-time control applications, offering a perfect blend of processing power, peripheral set, and control-oriented features.

At the heart of the TMS320F28076PTPS is TI's proprietary C28x core, coupled with the CLA (Control Law Accelerator) co-processor, which together deliver a powerful duo for handling complex control algorithms. This microcontroller operates at a frequency of up to 200MHz, providing ample computational capabilities for demanding applications such as motor control, digital power supplies, and renewable energy systems.

The device comes with integrated memory features, including 100KB of RAM and 256KB of flash memory, ensuring sufficient space for both application code and temporary data storage. The flash memory is also endowed with error correction code (ECC) functionality, which enhances the reliability of the system by detecting and correcting potential errors on the fly.

One of the standout features of the TMS320F28076PTPS is its diverse range of peripherals. It includes multiple 12-bit analog-to-digital converters (ADCs) with fast conversion rates, PWM outputs for precise control, and a variety of communication interfaces such as I2C, SPI, CAN, and UART, enabling easy integration with other components in a system. Additionally, the microcontroller supports enhanced control peripherals like high-resolution PWM and advanced timers, making it ideal for precision-based applications.

For developers looking to implement safety-critical systems, the TMS320F28076PTPS provides several diagnostic and safety features. It has an integrated real-time debugging and emulation feature, which simplifies the development process and accelerates time to market.

In summary, the TMS320F28076PTPS from Texas Instruments is a robust and versatile microcontroller that offers a comprehensive set of features tailored for advanced control applications. Its combination of processing power, memory capacity, and rich peripheral set makes it an excellent choice for engineers looking to develop efficient and reliable systems in industrial and automotive sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1859 $54.3718
5+ $22.3064 $111.5320
7+ $21.6093 $151.2651
10+ $20.9123 $209.1230
13+ $20.2152 $262.7976
17+ $18.1240 $308.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess