EN
  • EN
  • DE

TUSB2036VFR

Part No TUSB2036VFR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 2/3-PORT USB HUB 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 40mA
Temperature Range - Operating 0°C to 70°C
Case / Package 32-LQFP (7x7)
Win Source Part Number 035431-TUSB2036VFR
Family Name TUSB2036
Introduction Date October 20, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB2036VFR CAD Model

Description

Overview of TUSB2036VFR USB Hub Controller

The TUSB2036VFR is a versatile USB hub controller integrated circuit from Texas Instruments designed to expand a single USB port into multiple ports with full compliance to the Universal Serial Bus Specification Rev. 1.1. This device is particularly suitable for applications requiring up to six downstream ports, providing a cost-effective solution for enhancing USB connectivity in a variety of systems.

Key Features

  • USB Interface: The TUSB2036VFR supports a 12-Mbps full-speed USB interface, ensuring compatibility with a wide range of USB devices.
  • Port Expansion: It provides three or six downstream ports, which can be configured via hardware or software settings, making it a flexible choice for different application needs.
  • Integrated PHY: The device includes an onboard transceiver and a serial interface engine, which minimizes the need for external components and simplifies the design process.
  • Power Management: Each downstream port has over-current sensing and reporting capabilities, enhancing the safety and reliability of the connected devices.
  • Customization: The hub controller supports optional EEPROM or pull-up resistor configurations for custom VID/PID and device attributes, allowing designers to tailor the device to specific product requirements.

Applications

The TUSB2036VFR is ideal for a broad range of applications, including but not limited to desktop and notebook PCs, docking stations, monitors with USB hubs, standalone USB hubs, and peripheral devices requiring additional USB ports. Its robust design and flexible configuration options make it a preferred choice for expanding USB capabilities in consumer, commercial, and industrial products.

Package and Quality

Packaged in a 32-pin LQFP (VQFN) footprint, the TUSB2036VFR offers a compact solution for PCB design. Additionally, Texas Instruments ensures high standards of quality and reliability for their products, making the TUSB2036VFR a reliable component for any USB expansion project.

You May Also Be Interested in

Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6330 $50.8620
34+ $2.9809 $101.3506
52+ $2.8877 $150.1604
72+ $2.7946 $201.2112
93+ $2.7014 $251.2302
124+ $2.4220 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,030 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess