The SB10-03A2-BT is a cutting-edge Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to offer superior performance in a wide range of applications, including power management, voltage clamping, and protection circuits. It is an essential component for designers looking to achieve high efficiency and reliability in their electronic systems.
Key Features
- Low Forward Voltage Drop: The device provides a very low forward voltage drop, which reduces power loss and improves efficiency in applications where it is used.
- High Current Capacity: With its ability to handle high current, the SB10-03A2-BT is suitable for high-load applications, ensuring robust performance under demanding conditions.
- Fast Switching Speed: The diode's fast switching speed makes it ideal for high-frequency operations, contributing to reduced switching losses and better overall performance.
- Thermal Performance: It is designed with excellent thermal performance in mind, ensuring that it operates effectively even at elevated temperatures.
- Surface Mount Package: The SB10-03A2-BT comes in a surface-mount package, allowing for efficient assembly and space-saving design on printed circuit boards (PCBs).
Applications
The versatility of the SB10-03A2-BT allows it to be used in various applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Specifications
Parameter
Value
Package
Surface Mount
Forward Current (If)
10 A
Reverse Voltage (Vr)
30 V
Forward Voltage (Vf)
Typically 0.71 V
Operating Temperature Range
-55°C to +150°C
ON Semiconductor's SB10-03A2-BT Schottky Barrier Diode is a high-performance solution that meets the needs of modern electronic designs, offering both efficiency and durability. It is a testament to ON Semiconductor's commitment to providing advanced components that enable innovative and energy-efficient electronics.