EN
  • EN
  • DE

TMS320F28075PTPT

Part No TMS320F28075PTPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 17x12b, D/A 3x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 1271282-TMS320F28075PTPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320F28075
Introduction Date Oct 23, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28075PTPT CAD Model

Description

The Texas Instruments TMS320F28075PTPT is a high-performance, 32-bit microcontroller that is part of the TMS320F2807x series. It is specifically designed to cater to the demanding needs of advanced embedded control systems and applications. This microcontroller is built around the C28x core, coupled with the Control Law Accelerator (CLA), which provides an additional 32-bit floating-point processing unit designed to offload critical, time-sensitive control algorithms from the main CPU.

With a clock speed of up to 200 MHz, the TMS320F28075PTPT delivers an impressive level of processing power that is suitable for a wide range of applications, including industrial control, electrical drives, renewable energy, automotive, and power management. The device also features 512 KB of integrated flash memory, 100 KB of RAM, and 16 KB of EEPROM, providing ample storage for firmware and application data.

One of the key advantages of the TMS320F28075PTPT is its diverse set of peripherals. It includes multiple high-resolution PWM outputs, ADC inputs with 12-bit resolution, and advanced control peripherals such as eCAP and eQEP, which are essential for precise motor control and position sensing. Additionally, it offers robust communication interfaces, including CAN, SPI, I2C, and UART ports, enabling seamless integration with other components in complex systems.

The microcontroller also features enhanced safety functions and diagnostics that are crucial for applications requiring high reliability and fault tolerance. These include error-correcting code (ECC) on both flash and RAM, a CPU watchdog timer, and a redundant clocking system to ensure continuous operation even in the event of a primary clock failure.

Designers can take advantage of the comprehensive development ecosystem provided by Texas Instruments, which includes the Code Composer Studio integrated development environment (IDE), HALCoGen software for easy peripheral configuration, and a wide range of development kits and reference designs. This robust support accelerates development cycles and helps bring products to market faster.

In summary, the TMS320F28075PTPT microcontroller from Texas Instruments is a powerful and versatile solution for complex control applications, offering high-speed processing, a wide array of peripherals, and robust safety features to meet the stringent requirements of modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9111 $55.6444
9+ $11.4142 $102.7278
14+ $11.0575 $154.8050
19+ $10.7008 $203.3152
25+ $10.3441 $258.6025
33+ $9.2741 $306.0453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess