EN
  • EN
  • DE

DSC6331HI2AA-012.0000

Part No DSC6331HI2AA-012.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-0.25% / 12 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Absolute Pull Range (APR) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343771-DSC6331HI2AA-012.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331HI2AA-012.0000 CAD Model

Description

The DSC6331HI2AA-012.0000 is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This highly precise and reliable component is an ideal solution for modern electronic applications that require stable and accurate clock timing.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 12.0000 MHz, providing a stable clock output that is essential for synchronous operations in digital systems.
  • Package: It is offered in a compact 4-SMD, no lead package, making it suitable for space-constrained applications without sacrificing performance.
  • Supply Voltage: The component supports a supply voltage range of 1.71V to 3.63V, accommodating various power supply configurations and ensuring compatibility with a wide range of devices.
  • Temperature Stability: The DSC6331HI2AA-012.0000 is characterized by excellent temperature stability, maintaining its precision across a broad temperature range, which makes it suitable for use in environments with varying thermal conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this MEMS oscillator consumes minimal power, aiding in the development of energy-saving electronic designs.
  • RoHS Compliant: Adhering to environmental standards, the product is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in various international markets.

Applications

The DSC6331HI2AA-012.0000 is versatile and can be used in a wide array of applications. It is particularly well-suited for use in portable and battery-powered devices, IoT devices, wearables, and wireless communication systems. Its precision and reliability also make it an excellent choice for industrial controls, automotive electronics, and medical devices that demand consistent and accurate timing signals.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSC6331HI2AA-012.0000 is backed by rigorous testing and validation to ensure it meets the highest standards of performance and reliability. Furthermore, customers can expect comprehensive technical support and resources to assist with integration and troubleshooting.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess